Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74ACT
Packaging Reel package
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765031-74ACT257MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT257MTR CAD Model

Description

STMicroelectronics 74ACT257MTR Quad 2-Input Multiplexer

The 74ACT257MTR from STMicroelectronics is a high-speed CMOS Quad 2-Input Multiplexer with 3-state outputs that is part of the ACT (Advanced CMOS Technology) family. This integrated circuit is designed for high-performance memory-decoding or data-routing applications that require very short propagation delay times. It is a versatile component that can be used in a wide range of digital circuits and systems.

Each multiplexer has two inputs, one output, and a common data select input. The device also features a common output enable input, which, when high, forces all outputs to the high-impedance state, thus allowing for connection to a common bus without the risk of bus contention. This feature makes the 74ACT257MTR particularly useful in bus-oriented applications.

The device operates from a 4.5V to 5.5V power supply, making it compatible with TTL power levels and logic signals. Its fast switching speeds and low power consumption are achieved through the use of advanced silicon-gate CMOS technology. The 74ACT257MTR can drive up to 24mA at the output, ensuring good signal integrity and strong driving capabilities.

The 74ACT257MTR comes in a surface-mount TSSOP package, which is ideal for space-constrained applications. Its small footprint and low profile make it suitable for use in densely packed PCBs where space is at a premium.

Key features of the 74ACT257MTR include:

  • High-speed CMOS technology
  • Quad 2-Input multiplexer with 3-state outputs
  • Typical operating voltage of 5V
  • Low power consumption
  • High noise immunity
  • Output drive capability of 24mA, suitable for bus-oriented applications
  • Guaranteed output skew to maintain signal integrity
  • Surface-mount TSSOP packaging for compact designs

The 74ACT257MTR is an essential building block for digital systems requiring high-speed data selection and routing. Its robust design and advanced features ensure reliable performance in a variety of applications, from data processing to communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XSON
Need more? Email Us
ECAD model for 74AUP2G157GD,125
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT1202
Need more? Email Us
ECAD model for 74AUP1G18GS,132
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G157GF,132
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG
Nexperia USA Inc.
IC DATA SELECT/MUX 2X4:1 16-SSOP
Need more? Email Us
ECAD model for 74HC253DB,118
ON Semiconductor
IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Lowest to $6.1307
ECAD model for MC10EL58DTR2G
Toshiba Semiconductor and Storage
IC BUS SWITCH 1 X 1:1 8-SSOP
Need more? Email Us
ECAD model for TC7WB126FK(TE85L,F
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HCT138DB,112

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention