EN
  • EN
  • DE

TL061BCN

Part No TL061BCN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267851-TL061BCN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL061BCN CAD Model

Description

STMicroelectronics TL061BCN Low-Power JFET-Input Operational Amplifier

The TL061BCN is a high-performance, low-power JFET-input operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications that require efficient operation and high fidelity.

The TL061BCN features a JFET input stage, which ensures low input bias and offset currents, as well as a high input impedance. This characteristic makes it particularly suitable for applications where minimal loading on the signal source is crucial. Its low-power consumption is a standout feature, drawing a mere 200µA of supply current per amplifier, which is significantly lower than the industry standard for operational amplifiers. This makes the TL061BCN an excellent choice for battery-powered devices and other portable applications where power efficiency is a priority.

With its wide common-mode and differential voltage ranges, the TL061BCN is highly versatile. It can operate from a single power supply over a wide range of voltages, or if needed, from dual supplies for applications that require a bipolar supply. This flexibility allows designers to use the device in a variety of configurations without compromising performance.

The operational amplifier also boasts a high slew rate and a low input noise voltage, which makes it suitable for high-speed signal processing applications, audio pre-amplification, and filtering. Its internal frequency compensation ensures stability without external components, simplifying the design process and reducing the overall system cost.

The TL061BCN is available in an 8-pin plastic DIP package, which is designed to meet the requirements of space-constrained applications, while still providing robustness and reliability. Whether you're designing audio equipment, sensor interfaces, or active filters, the TL061BCN offers a compelling mix of features that can help enhance system performance and efficiency.

With its combination of low power consumption, high input impedance, and versatile supply voltage range, the TL061BCN from STMicroelectronics is a smart choice for designers seeking an operational amplifier that does not compromise on quality or efficiency.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess