EN
  • EN
  • DE

TL061AMN

Part No TL061AMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267850-TL061AMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL061AMN CAD Model

Description

The TL061AMN from STMicroelectronics is a high-performance, low-power JFET-input operational amplifier that is part of the TL06x series. This device is designed to offer a well-balanced combination of low power consumption and high-speed performance, making it suitable for a variety of applications ranging from audio and instrumentation to sensor interfacing and other analog circuits.

Key Features

  • Low Power Consumption: The TL061AMN is optimized for low-voltage, low-power operations. It typically consumes significantly less power compared to standard operational amplifiers, making it ideal for battery-powered devices and energy-efficient applications.
  • High Input Impedance: With its JFET input stage, the TL061AMN offers a very high input impedance. This minimizes the current draw from the input source and preserves signal integrity, which is crucial for sensitive analog processing.
  • Low Input Bias and Offset Currents: The operational amplifier boasts low input bias and offset currents, which enhances the accuracy of the amplification process and reduces errors in analog signal processing.
  • Output Short-Circuit Protection: The device includes an output short-circuit protection mechanism, which safeguards the amplifier and the subsequent circuitry from potential damage due to accidental short circuits.
  • Internal Frequency Compensation: The TL061AMN comes with internal frequency compensation, which ensures stability and reduces the need for additional external components.

Applications

The TL061AMN operational amplifier is highly versatile and can be used in a wide range of electronic circuits. Common applications include:

  • Audio processing equipment
  • Sensor signal amplification
  • Active filters
  • Sample and hold circuits
  • Integrators and differentiators
  • Charge amplifiers for piezoelectric sensors

With its low-noise operation, the TL061AMN is particularly suited for audio pre-amplification and other applications where signal integrity is paramount. Its small footprint and low power requirements also make it a good choice for portable and compact electronic designs.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess