EN
  • EN
  • DE

STD8N10L

Part No STD8N10L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE LOW THRESHOLD POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260904-STD8N10L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD8N10L CAD Model

Description

Product Overview: STD8N10L from STMicroelectronics

The STD8N10L is a robust N-channel MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is designed to offer high efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and general-purpose switching. Its construction is based on STMicroelectronics' innovative MDmesh™ technology, which allows for reduced on-resistance and lower switching losses.

Key Features

  • Low Threshold Drive: The device operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy drive capability.
  • High Current Capability: With a continuous drain current rating of up to 8A, the STD8N10L can handle significant current loads, making it ideal for high-power applications.
  • High Voltage Tolerance: The device can withstand drain-source voltages of up to 100V, providing a wide safety margin for voltage spikes and surges commonly found in industrial environments.
  • Low On-Resistance: The MOSFET features an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • Enhanced Durability: The STD8N10L is encapsulated in a robust TO-252 package, which offers excellent thermal performance and mechanical durability.

Applications

The versatility of the STD8N10L MOSFET makes it suitable for a variety of applications including:

  • Power Management Circuits
  • DC-DC Converters
  • Automotive Applications
  • Motor Drives
  • LED Lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD8N10L MOSFET is no exception and is manufactured to meet the highest industry standards for performance and reliability. It is designed to ensure a long operational lifespan even under demanding conditions, making it a preferred choice for designers and engineers seeking robust and efficient power management solutions.

Conclusion

In summary, the STD8N10L N-channel MOSFET from STMicroelectronics is a high-performance component that offers a combination of low power dissipation, high efficiency, and the ruggedness needed for today's demanding electronic applications. Its advanced technology and reliable package design make it a smart choice for a wide range of power switching tasks.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6239 $64.9560
90+ $1.3329 $119.9610
135+ $1.2913 $174.3255
185+ $1.2497 $231.1945
240+ $1.2081 $289.9440
320+ $1.0834 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess