EN
  • EN
  • DE

VND810P-E

Part No VND810P-E
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Double channel high-side driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279616-VND810P-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND810P-E CAD Model

Description

The VND810P-E is a cutting-edge high side driver manufactured by STMicroelectronics, designed to deliver outstanding performance for driving inductive, resistive, or capacitive loads. This device is particularly suitable for automotive applications and industrial control systems where reliability and efficiency are paramount.

Key Features

  • Integrated Power MOSFET: The VND810P-E contains a built-in vertical current flow power MOSFET, offering high current driving capability with a typical RDS(on) of 60 mΩ, ensuring minimal power loss and heat dissipation.
  • Advanced Protection Systems: Equipped with overcurrent protection, the device also features an active clamp for inductive load switch-off, and thermal shutdown with automatic restart to safeguard the system under extreme conditions.
  • Diagnostic Functions: Diagnostic feedback through a status pin is provided, which allows for real-time monitoring of the load status, overtemperature, and open load in the off-state, enhancing system control and reliability.
  • High Voltage Capability: The VND810P-E can handle load dump pulses up to 41V, making it robust against voltage spikes and suitable for 12V automotive systems.

Applications

The versatility of the VND810P-E makes it ideal for a wide range of applications. In the automotive sector, it can be used for controlling motors in power windows and mirrors, headlamp beam switching, and HVAC systems. In industrial settings, the device is suitable for solenoid and valve control, as well as for driving lamps and LEDs.

Package and Quality

STMicroelectronics offers the VND810P-E in a PowerSSO-24 package, designed to optimize the thermal performance and minimize the PCB space required. The device complies with the rigorous automotive qualification standard AEC-Q100, ensuring high reliability and performance consistency in automotive-grade applications.

Conclusion

With its robust design, comprehensive protection features, and diagnostic capabilities, the VND810P-E from STMicroelectronics stands out as a high-performance solution for driving a wide range of loads in demanding environments. Its high integration level helps to reduce system complexity and improve overall reliability, making it a top choice for designers and engineers in the automotive and industrial sectors.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7810 $52.9340
33+ $3.1024 $102.3792
50+ $3.0055 $150.2750
69+ $2.9085 $200.6865
89+ $2.8116 $250.2324
120+ $2.5207 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,088 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess