EN
  • EN
  • DE

SAA1064T

Part No SAA1064T
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LED DRIVER W/I2C BUS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 4 Digits
Operating Supply Current 9.5mA
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 085316-SAA1064T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SAA1064
Introduction Date February 01, 1991
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SAA1064T CAD Model

Description

The NXP SAA1064T is a highly integrated LED driver designed for driving 4-digit LED displays. This sophisticated component is designed to interface directly with a microcontroller through the I2C-bus, providing a simple and efficient means of controlling LED displays in a variety of applications.

Key Features:

  • I2C-Bus Interface: The SAA1064T features an I2C-bus interface that allows for easy communication with most microcontrollers. This two-wire serial interface is widely used for its simplicity and effectiveness in system integration.
  • Drive Capability: Capable of driving four 7-segment LED displays, or 28 individual segments, the SAA1064T provides ample drive capability for most common display applications.
  • Programmable Current: Each segment can be programmed for up to 20 mA of current, allowing for brightness control that can be tailored to specific needs or to compensate for varying LED characteristics.
  • Dynamic Mode: The device supports a dynamic mode that allows the multiplexing of the display to reduce the number of segments that are on at any one time, thus saving power.
  • Digit Blanking: Unused digits can be blanked to further reduce power consumption and enhance display appearance.
  • Supply Voltage: The SAA1064T operates over a wide supply voltage range, making it versatile for various system design requirements.

Applications:

The NXP SAA1064T is ideally suited for a range of applications that require numeric displays. Common uses include:

  • Electronic scales
  • Calculators
  • Instrumentation panels
  • Clock displays
  • Industrial control systems

With its robust feature set and ease of use, the SAA1064T is a go-to choice for designers looking to add LED display functionality to their projects without the need for complex and time-consuming software development. Its combination of flexibility, power efficiency, and the convenience of I2C-bus communication makes it a valuable component in any display-driven application.

You May Also Be Interested in

NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess