Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology CMOS
Applications General
Output Current 1A
Operating Supply Voltage 2.7 V ~ 5.7 V
Voltage - Load 2 V ~ 6.8 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-VMFP
Win Source Part Number 789217-MPC17511AEVEL
Popularity Medium
Supply and Demand Status Limited
Family Name 17511A
Introduction Date January 20, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC17511AEVEL CAD Model

Description

The NXP MPC17511AEVEL is a versatile and efficient motor driver designed to meet the needs of a wide array of applications. This compact yet powerful integrated circuit (IC) is capable of driving both DC and stepper motors, making it an ideal choice for designers looking to create flexible and reliable motor control systems.

Key Features

  • Motor Type Support: The MPC17511AEVEL supports both DC and stepper motors, providing flexibility for various application needs.
  • Output Current: It offers a continuous output current of up to 500 mA per channel, which can handle a wide range of motor sizes.
  • Operating Voltage: The device operates within a voltage range of 2.0V to 11V, accommodating different power supply requirements and ensuring compatibility with low-voltage applications.
  • Integrated H-Bridge: The IC includes an H-Bridge circuit, which simplifies the control of motor direction and speed.
  • Protection Features: Built-in safety features include thermal shutdown, automatic shoot-through protection, and under-voltage lockout, enhancing the longevity and reliability of the motor driver.
  • Package: The MPC17511AEVEL comes in a compact 20-pin SSOP package, making it suitable for space-constrained applications.

Applications

The NXP MPC17511AEVEL is a versatile component that can be used in a variety of applications. Its ability to drive both DC and stepper motors makes it suitable for:

  • Consumer electronics such as cameras and printers
  • Automotive applications including mirror adjustment and headlight positioning
  • Industrial automation for precise motor control in equipment and machinery
  • Robotics for educational and hobbyist projects
  • Medical devices where reliable and accurate motor control is essential

With its robust design and comprehensive feature set, the NXP MPC17511AEVEL motor driver is a top choice for engineers and designers looking to develop sophisticated motor control solutions. Whether for small, battery-operated devices or larger, more demanding applications, this IC provides the performance and reliability required for modern motor-driven systems.

You May Also Be Interested in

Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E
ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E
NXP / Nexperia
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
Need more? Email Us
ECAD model for MPC17511EPR2
Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention