Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay BC Components
Series MKT467
Packaging Bulk
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating - AC 220V
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
Operating Temperature Range -55°C ~ 105°C
Mounting Style Through Hole
Package Radial
Dimension 0.492" L x 0.224" W (12.50mm x 5.70mm)
Height - Seated (Maximum) 0.618" (15.70mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications General
Win Source Part Number 769976-BFC246728104
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Family Name MKT 467
Introduction Date December 18, 2008
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BFC246728104 CAD Model

Description

The Vishay BC Components MKT467 capacitor is a high-quality electronic component that is designed to meet the needs of various general applications.

  • Capacitance: 0.1μF
  • Tolerance: ±10%
  • Voltage Rating: 220V AC and 400V DC
  • Dielectric Material: Polyester, Metallized
  • Package: Radial
  • Termination: PC Pins
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 0.015UF 5% 400VDC RAD
Need more? Email Us
ECAD model for 715P15354JD3
Vishay
CAP FILM 0.047UF 10% 1KVDC RAD / 0.047 µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.8817
ECAD model for BFC233861473
Kemet
CAP FILM 3.3UF 5% 250VDC RADIAL
Need more? Email Us
ECAD model for R60IN43305030J
Kemet
CAP FILM 3.3UF 10% 560VDC RADIAL
Need more? Email Us
ECAD model for R46KR433000M2K
EPCOS (TDK)
EMI Suppression Capacitors, 4.7uF, 305Vrms AC, 22m(W) x 36.5m(H) x 31.5m(L)
Lowest to $6.2164
ECAD model for B32924H3475M000
Kemet
CAP FILM 0.022UF 5% 400VDC 2220 / 0.022 µF Film Capacitor 160V 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Need more? Email Us
ECAD model for LDEMD2220JA5N00
Vishay
CAP FILM 3900PF 2% 630VDC RADIAL / 3900 pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC242043902
Kemet
CAP FILM 10UF 5% 600VDC SCREW
Need more? Email Us
ECAD model for C4BTHBX5100ZALJ
Kemet
CAP FILM 0.1UF 20% 275VAC RADIAL
Need more? Email Us
ECAD model for PHE820MB6100MR17

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention