EN
  • EN
  • DE

TEA3717DPN

Part No TEA3717DPN
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 216271-TEA3717DPN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA3717DPN CAD Model

Description

The TEA3717DPN from STMicroelectronics is a high-quality stepper motor driver integrated circuit designed for controlling motors in a wide range of precision motion applications. This driver is particularly well-suited for use in office automation machines, computer peripherals, automation equipment, and robotics due to its reliability and performance characteristics.

Key Features:

  • Integrated Dual Full-Bridge Driver: The TEA3717DPN contains two complete H-Bridges, allowing for the control of a bipolar stepper motor with ease and efficiency.
  • Wide Operating Voltage Range: This device operates over a wide supply voltage range, accommodating various application requirements and ensuring compatibility with a broad array of stepper motors.
  • High Current Output: Capable of delivering output currents up to several amperes, the TEA3717DPN can drive a range of stepper motors from small to medium power requirements.
  • Thermal Shutdown: In-built thermal shutdown circuitry protects the device from overheating, enhancing its longevity and reliability in operation.
  • Low Saturation Voltage: The low saturation voltage of the output transistors ensures higher efficiency and lower power dissipation, which is critical for sustained performance.
  • Cross Conduction Protection: The device includes features to prevent cross-conduction, which can occur when both high-side and low-side transistors are on simultaneously, potentially damaging the motor or the driver.

Applications:

  • Office Automation (Printers, Scanners, Copiers)
  • Computer Peripherals
  • Automated Teller Machines (ATMs)
  • Robotics
  • Factory Automation Equipment

The TEA3717DPN's robust design and advanced features make it an excellent choice for designers looking to implement precise control over stepper motors in their applications. Its ability to handle high currents and operate across a wide voltage range, combined with protective features like thermal shutdown, make the TEA3717DPN a durable and versatile component in any stepper motor control system.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6078 $64.3120
90+ $1.3190 $118.7100
140+ $1.2786 $179.0040
190+ $1.2370 $235.0300
245+ $1.1954 $292.8730
325+ $1.0718 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess