EN
  • EN
  • DE

TEA3717

Part No TEA3717
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description STEPPER MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266655-TEA3717
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA3717 CAD Model

Description

TEA3717 - Stepper Motor Driver from STMicroelectronics

The TEA3717 stepper motor driver from STMicroelectronics is a dedicated integrated circuit designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. With its robust design and advanced features, the TEA3717 is a versatile solution for a wide range of applications that require precise motor control, such as in office automation, robotics, and industrial process control.

Key Features

  • Voltage Range: The TEA3717 operates over a wide supply voltage range, accommodating various application needs.
  • Output Current: It is capable of delivering output current up to a specific limit, ensuring reliable performance for driving motors.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from overheating, enhancing its reliability and longevity.
  • Cross-Conduction Protection: With built-in cross-conduction protection, the TEA3717 prevents simultaneous high-side and low-side conduction, which could otherwise lead to short circuits and damage.
  • Multiple Decoding Modes: The driver supports various decoding modes, allowing for flexible control schemes tailored to the needs of the application.

Applications

The TEA3717 is ideal for a multitude of applications that require controlled stepper motor operation. It is commonly used in:

  • Office equipment such as printers, copiers, and scanners
  • Computer peripherals including disk drives and printers
  • Industrial machines like CNC machines and automated assembly lines
  • Robotics, including both hobbyist and industrial robots

Product Quality and Support

STMicroelectronics ensures that the TEA3717 stepper motor driver meets the highest quality standards, with rigorous testing and quality control measures in place. In addition, STMicroelectronics provides extensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the TEA3717 into your projects.

For designers and engineers looking for a reliable and efficient way to control stepper motors, the TEA3717 from STMicroelectronics offers a powerful solution that combines performance with ease of use.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess