Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 1000% @ 1mA
Rise and Fall Time 100μs, 20μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 350V
Channel Output Current 150mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -30°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 026431-PC452TJ0000F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC452TJ0000F CAD Model

Description

The PC452TJ0000F is a phototriac coupler manufactured by Sharp Microelectronics. This device provides electrical isolation between low-voltage control circuits and high-voltage AC loads. It consists of an infrared LED and a light-activated silicon bilateral switch (triac) in a single package.

Applications:

  • Solid-State Relays (SSRs)
  • AC Motor Control
  • Lighting Control
  • Solenoid and Valve Control
  • Industrial Automation

Features:

  • High Isolation Voltage (typically 5000 Vrms)
  • Low Input Trigger Current
  • High Blocking Voltage
  • Compact Package
  • RoHS Compliant

Benefits:

  • Safety: Provides electrical isolation between control and load circuits, minimizing electrical shock risk.
  • Simplified Design: Reduces component count and simplifies solid-state relay design.
  • Reliability: Offers enhanced reliability and longevity compared to electromechanical relays.
  • Energy Efficiency: Requires low input current, minimizing power consumption.
  • Space-Saving: Compact package enables smaller, more efficient circuit designs.

Additional Details:

The PC452TJ0000F phototriac coupler typically has a forward voltage of approximately 1.2V and a forward current around 5mA. The device's blocking voltage can handle several hundred volts. Refer to the Sharp Microelectronics datasheet for detailed electrical characteristics, safety specifications, and application recommendations. The device commonly comes in a through-hole or surface-mount package.

You May Also Be Interested in

Vishay
OPTOISOLTR 8.2KV 1CH TRANS 4-SMD
Lowest to $3.5726
ECAD model for CNY65ST
Vishay
OPTOISO 5.3KV 4CH TRANS 16-DIP
Need more? Email Us
ECAD model for ILQ2-X016
Vishay
Low Input Current, Phototransistor Output, SOP-4, Mini-Flat Package
Lowest to $0.3314
ECAD model for VOM617AT
Renesas Electronics America
OPTOISO 5KV TRANS W/BASE 8-SMD
Need more? Email Us
ECAD model for PS8501L3-AX
Renesas Electronics America
OPTOISO 2.5KV TRANS 4-MINI-FLAT
Need more? Email Us
ECAD model for PS2911-1-AX
Fairchild/ON Semiconductor
PHOTO FET OPTOCOUPLERS
Need more? Email Us
ECAD model for H11F2
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISO 2.5KV TRANSISTOR 8SOIC
Lowest to $3.5044
ECAD model for FOD2712R2
Vishay
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for VO617A-3X006
Vishay
Optocoupler, Phototransistor Output, High Reliability, 5300 VRMS
Lowest to $0.5697
ECAD model for SFH615AY-X019T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention