EN
  • EN
  • DE

TEA2130

Part No TEA2130
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description TV AND SATELLITE DECODER SCANNING PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266653-TEA2130
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA2130 CAD Model

Description

Product Overview: TEA2130 - STMicroelectronics

The TEA2130 from STMicroelectronics is an innovative and versatile integrated circuit designed to enhance the performance and efficiency of modern power supply systems. This advanced chip is part of STMicroelectronics' commitment to providing energy-saving solutions and is tailored for use in a wide range of applications, including consumer electronics, industrial power supplies, and LED lighting.

Key Features

  • High Efficiency: The TEA2130 is engineered to deliver high efficiency, which translates to energy savings and reduced heat generation. This is particularly beneficial in applications where thermal management is a critical concern.
  • Flexibility: With its flexible design, the TEA2130 can be used in various power supply topologies, making it a versatile choice for designers looking to implement the IC in different configurations.
  • Advanced Control: The device includes advanced control features that allow for precise regulation of power delivery, ensuring consistent performance and enhancing the reliability of the end product.
  • Compact Size: The TEA2130's small form factor enables its integration into space-constrained designs, providing powerful performance without occupying a large footprint on the PCB.
  • Protection Features: The chip is equipped with numerous protection features, including overcurrent, overvoltage, and thermal shutdown, safeguarding the system against a range of potential faults.

Applications

The TEA2130 is suitable for a variety of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • LED Drivers and Lighting Systems
  • Consumer Electronics such as TVs and Gaming Consoles
  • Industrial Power Modules

Technical Specifications

The TEA2130 is built with cutting-edge technology, ensuring that it meets the stringent requirements of modern electronic devices. It supports a wide input voltage range and operates at a frequency that maximizes efficiency while minimizing EMI emissions. The device's technical specifications are designed to provide developers with a robust and reliable solution for their power supply needs.

In conclusion, the TEA2130 from STMicroelectronics is a high-performance, energy-efficient solution for power supply systems. Its combination of efficiency, flexibility, and advanced features make it an ideal choice for developers looking to create compact, robust, and energy-conscious electronic products.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess