EN
  • EN
  • DE

TDE3247

Part No TDE3247
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Interface circuit (relay and lamp driver)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266493-TDE3247
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE3247 CAD Model

Description

The TDE3247 is a robust, high-performance device from STMicroelectronics, designed to cater to a wide range of industrial and automotive applications. This product is renowned for its reliability and efficiency, making it an ideal choice for engineers and professionals seeking to enhance their electronic systems.

Key Features

  • High Integration: The TDE3247 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Durability: Built to withstand harsh environments, the TDE3247 operates reliably over a wide temperature range and is resistant to voltage fluctuations and electromagnetic interference.
  • Energy Efficiency: With its low power consumption, the TDE3247 helps to minimize energy usage, which is crucial in battery-powered applications and for achieving energy-saving goals.
  • Flexibility: The device is designed to be adaptable, supporting various configurations and interfacing options, making it suitable for a multitude of applications.

Applications

The TDE3247's versatile nature allows it to be used in numerous applications, including:

  • Automotive systems such as engine control units, transmission controllers, and in-vehicle networking
  • Industrial automation, including motor control, process control, and robotics
  • Communication equipment, where reliable data processing and transfer are critical
  • Consumer electronics that require high reliability and performance

Technical Specifications

The TDE3247 boasts a range of technical specifications that highlight its capabilities:

  • Operating Voltage Range: Specified for reliable operation over a broad voltage range.
  • Temperature Range: Guaranteed performance across a wide temperature spectrum.
  • Package Type: Available in a package that ensures ease of integration into various circuit designs.
  • Compliance: Meets industry standards for safety, quality, and reliability.

In conclusion, the TDE3247 from STMicroelectronics stands out as a highly integrated and efficient solution for demanding applications. Its combination of performance, durability, and energy efficiency makes it a go-to component for designers looking to create sophisticated and reliable electronic systems.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6392 $58.0624
54+ $2.1656 $116.9424
83+ $2.0986 $174.1838
114+ $2.0305 $231.4770
148+ $1.9623 $290.4204
197+ $1.7602 $346.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess