EN
  • EN
  • DE

TDE1897RFP

Part No TDE1897RFP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH | IC SWITCH .5A INTEL PWR 20 SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 18V ~ 35V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Input Type Differential
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number TDE189*R
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1266490-TDE1897RFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDE1897RFP CAD Model

Description

STMicroelectronics TDE1897RFP High-Side Driver

The TDE1897RFP from STMicroelectronics is a high-side driver integrated circuit designed for driving inductive, capacitive, and resistive loads with high efficiency and reliability. This advanced device is particularly suitable for automotive applications, industrial control systems, and smart power management solutions.

At the core of the TDE1897RFP is a robust vertical DMOS power transistor with high current capability. The device can handle a wide range of supply voltages, from 8V to 35V, making it versatile for various applications. The high-side switch is capable of delivering output current up to 0.5A, which is ideal for directly driving moderate loads without the need for external power transistors.

One of the key features of the TDE1897RFP is its built-in protection systems. The device includes over-temperature protection, which safeguards the IC from thermal overload. Additionally, it has an open-load detection feature that alerts the system in case of a disconnection or failure at the load end. The integrated current limit function ensures that the output current does not exceed a safe level, thus protecting both the load and the driver.

The TDE1897RFP boasts a low standby current, which is crucial for energy-saving strategies, particularly in battery-powered systems. It also offers a fast demagnetization of inductive loads, which is essential for applications that require rapid power cycling and high reliability.

For ease of use, the TDE1897RFP comes in a fully isolated RFP (TO-220FP) package, which simplifies the PCB design process and enhances thermal performance. The device can be easily interfaced with microcontrollers and other logic devices due to its logic-level compatible input.

Overall, the TDE1897RFP high-side driver is a powerful solution for designers looking to integrate a reliable, high-performance power switch with protective features into their systems. STMicroelectronics' commitment to quality ensures that this driver will deliver consistent performance and contribute to the longevity and efficiency of the end application.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6974 $58.1844
15+ $7.9568 $119.3520
23+ $7.7085 $177.2955
31+ $7.4601 $231.2631
41+ $7.2118 $295.6838
54+ $6.4657 $349.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
In Stock: 6,000 pieces Factory Stock: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess