Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5 V ~ 36 V
Current - Output (Maximum) 6A
Rds On (Typ) 400 mOhm (Maximum)
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1279430-VN02HSP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name VN02HSP
Introduction Date August 07, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VN02HSP CAD Model

Description

Product Overview: VN02HSP High-Side Driver

The VN02HSP from STMicroelectronics is a robust high-side driver designed for automotive and industrial applications. This device is part of STMicroelectronics' VIPower family, which is renowned for its smart power solid-state relays. It is specifically engineered to drive high-power loads with high efficiency and reliability.

Key Features

  • High-Side Switch: The VN02HSP is a high-side switch, which means it connects the load to the power supply from the positive side, ensuring a safer operation as the load's ground is always connected.
  • Current Limitation: It features built-in current limiting to protect against overcurrent conditions, which is critical in preventing damage to the device and the load it controls.
  • Thermal Shutdown: The device includes a thermal shutdown feature that automatically turns off the output if the chip's temperature exceeds a safe threshold, thereby preventing thermal runaway.
  • Status Feedback: A diagnostic feedback signal is provided to indicate the status of the driver, including open load detection, which is particularly useful for system monitoring and fault diagnosis.
  • Low Standby Current: It has a low standby current, making it suitable for applications where power efficiency is a priority, such as battery-operated systems.
  • Robust Design: The VN02HSP is designed to withstand the harsh conditions commonly found in automotive environments, including load dump and reverse battery protection.

Applications

The VN02HSP is ideal for a variety of applications where high-side load driving is required. It is commonly used in:

  • Automotive systems, such as lighting control, fan control, and fuel pump driving
  • Industrial automation, for controlling actuators, solenoids, and motors
  • Smart home devices that require reliable high-power switching

Conclusion

STMicroelectronics' VN02HSP high-side driver is a versatile and robust solution for driving high-power loads in automotive and industrial applications. Its integrated protection features and diagnostic capabilities make it an excellent choice for designers looking for a reliable and efficient high-side switch.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention