The STD20NF06L-1 is a cutting-edge N-channel 60V - 0.035Ω - 20A - DPAK/IPAK STripFET™ II Power MOSFET, developed by STMicroelectronics, a global semiconductor leader. This device is specifically designed to deliver high efficiency and reliability for a wide range of applications, including but not limited to switch-mode power supplies, motor control, and automotive systems.
Key Features
- Exceptional RDS(on): With an on-resistance of only 0.035Ω, this MOSFET provides excellent conduction performance, which translates to lower energy losses and improved overall efficiency in applications.
- High Current Capability: The device can handle continuous current up to 20A, making it suitable for high-power applications that require robust current handling capabilities.
- Low Gate Charge: The low gate charge of the STD20NF06L-1 ensures faster switching speeds, which is essential for reducing switching losses and improving performance in high-frequency circuits.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness under harsh operating conditions.
- Application Versatility: The MOSFET's wide range of applications includes power management in portable and stationary systems, DC-DC converters, and high-efficiency switching applications.
Package and Environmental Compliance
The STD20NF06L-1 comes in a surface-mount DPAK (TO-252) or IPAK (TO-251) package, which is not only space-saving but also conducive to efficient thermal management. In line with STMicroelectronics' commitment to environmental sustainability, the product is compliant with RoHS (Restriction of Hazardous Substances) and is designed for lead-free soldering.
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
20A
On-resistance (R<sub>DS(on))
0.035Ω
Gate Charge (Q<sub>g)
Typical value not specified
For designers and engineers looking for a reliable and efficient power MOSFET solution, the STD20NF06L-1 from STMicroelectronics offers an optimal blend of performance, robustness, and versatility.