EN
  • EN
  • DE

TDA9503-1

Part No TDA9503-1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 363164-TDA9503-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9503-1 CAD Model

Description

The TDA9503-1 from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance audio applications. This robust component is engineered to deliver exceptional sound quality with minimal distortion, making it an ideal choice for audio enthusiasts and professional audio equipment manufacturers alike.

Key Features

  • High-Quality Audio Amplification: The TDA9503-1 is capable of driving powerful audio signals while maintaining clarity and fidelity, ensuring a premium listening experience.
  • Low Distortion: With advanced technology to reduce noise and interference, this IC provides a clean and precise audio output.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, ensuring long-term reliability and performance.
  • Efficiency: The TDA9503-1 is designed for efficient operation, minimizing power loss and heat generation.
  • Flexibility: This versatile IC can be used in a variety of audio applications, from home theater systems to professional audio mixing consoles.

Applications

The TDA9503-1's adaptability makes it suitable for a wide range of applications, including:

  • High-fidelity home audio systems
  • Professional audio equipment
  • Car audio amplifiers
  • Public address systems
  • Studio monitors

Technical Specifications

The TDA9503-1 boasts impressive technical specifications that highlight its performance capabilities:

  • Operating Voltage Range: [insert range]
  • Output Power: [insert power output]
  • Signal-to-Noise Ratio (SNR): [insert SNR]
  • Total Harmonic Distortion (THD): [insert THD]
  • Package Type: [insert package information]

With its combination of high-quality audio performance, reliability, and versatility, the TDA9503-1 from STMicroelectronics is a top-tier choice for any audio amplification requirement. Its cutting-edge design and technical prowess make it a standout product in the world of audio ICs.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess