EN
  • EN
  • DE

TDA8174A

Part No TDA8174A
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description VERTICAL DEFLECTION CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Video
Applications Displays, Monitors, TV
Mounting Style Through Hole
Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Manufacturer Package 11-Multiwatt
Win Source Part Number 1266297-TDA8174A
Manufacturer Homepage www.st.com
Family Name TDA8174A
Introduction Date May 07, 1997
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8174A CAD Model

Description

STMicroelectronics TDA8174A Vertical Deflection Booster

The TDA8174A, manufactured by STMicroelectronics, is a high-performance vertical deflection booster designed for use in television and monitor applications with CRT displays. This integrated circuit (IC) is specifically engineered to drive the vertical deflection yoke of the CRT with high precision, providing a clear and stable image on the screen.

The TDA8174A is a monolithic integrated circuit in Heptawatt package, intended for use as a class AB power amplifier with high current capability and the ability to handle significant power loads. The device is capable of providing a high output current while maintaining a low saturation voltage, making it highly efficient for its intended purpose.

Key Features:

  • Power Amplifier with Flyback Generator
  • High Output Current: Up to 3.0A (p-p)
  • Low Thermal Resistance
  • Thermal Protection
  • Low Saturation Voltage
  • High Efficiency

Applications:

  • Television Sets
  • Monitors
  • Display Units Requiring Vertical Deflection

The TDA8174A provides a range of protection features, ensuring reliability and longevity. Its built-in thermal protection safeguards the IC from overheating, while the low saturation voltage feature ensures that power dissipation is minimized, enhancing the overall efficiency of the system. The high current capability of the TDA8174A makes it ideal for larger screen sizes where higher deflection currents are necessary.

This IC is designed to be simple to implement within a variety of CRT-based display systems. Its versatility and robust performance make the TDA8174A an excellent choice for manufacturers looking to produce high-quality televisions and monitors with reliable vertical deflection capabilities.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the official datasheet and support documentation provided by STMicroelectronics.

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,738 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess