EN
  • EN
  • DE

TDA7854

Part No TDA7854
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD BRIDGE FLEXIWATT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 25-Flexiwatt (Vertical)
Dimension 25-Flexiwatt (Formed Leads)
Win Source Part Number 054104-TDA7854
Popularity Medium
Supply and Demand Status Balance
Quantity per package 17
Ultra Librarian 3D Model Ultra Librarian TDA7854 CAD Model

Description

Introducing the TDA7854 from STMicroelectronics

The TDA7854 is a powerhouse audio amplifier from the renowned semiconductor manufacturer, STMicroelectronics. This high-fidelity, quad bridge car radio amplifier is designed to deliver exceptional audio performance and reliability for automotive audio systems. With its advanced features and state-of-the-art technology, the TDA7854 stands out as a top choice for car audio enthusiasts and manufacturers alike.

Key Features

  • High Output Power Capability: The TDA7854 can deliver 4 x 50W/4Ω max., 4 x 30W/4Ω @ 14.4V, 1KHz, 10%, making it capable of powering a full-range of car speakers.
  • Flexibility: This versatile amplifier supports multiple configurations, allowing for 2Ω loads and parallel function for even more power.
  • Superior Sound Quality: With a signal-to-noise ratio exceeding 100dB, the TDA7854 ensures crystal-clear sound, minimizing the noise levels for an enhanced listening experience.
  • High Efficiency: The device incorporates a MOSFET output power stage, offering excellent power efficiency and reducing energy consumption.
  • Protection Systems: It features a full suite of protection systems, including short-circuit protection, thermal shutdown, and a load dump voltage surge protection, ensuring the amplifier's longevity and safe operation.

Advanced Technology

The TDA7854 integrates STMicroelectronics' proprietary High Efficiency (H.E.) technology, which allows it to operate at a reduced dissipation compared to conventional class AB amplifiers. This innovation not only conserves energy but also ensures the amplifier runs cooler, enhancing its durability.

Applications

Designed primarily for car radio applications, the TDA7854 is perfect for driving door speakers, rear deck, and subwoofers, providing a high-quality audio experience in the automotive environment. Its robust design and thermal performance make it suitable for the challenging conditions of in-car entertainment systems.

Conclusion

Whether you're an automotive manufacturer seeking a reliable audio solution or a DIY car audio enthusiast, the TDA7854 from STMicroelectronics offers the perfect blend of power, performance, and protection. Its superior sound quality, coupled with high efficiency and robust protection features, ensures an unmatched audio experience for any automotive application.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0134 $56.1072
18+ $5.7546 $103.5828
27+ $5.5748 $150.5196
38+ $5.3949 $205.0062
48+ $5.2151 $250.3248
65+ $4.6756 $303.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,462 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess