EN
  • EN
  • DE

STPSC2006CW

Part No STPSC2006CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description 600 V power Schottky silicon carbide diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.7V @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 600V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1261941-STPSC2006CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPSC2006CW
Introduction Date March 18, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPSC2006CW CAD Model

Description

The STPSC2006CW is a robust and high-performance Silicon Carbide Power Schottky Diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is part of ST's SiC diode family that is intended for high-efficiency applications where power density and reliability are critical. With its cutting-edge Silicon Carbide technology, the STPSC2006CW offers superior switching performance and higher reliability compared to standard silicon-based diodes.

Key Features:

  • No reverse recovery charge: The STPSC2006CW boasts zero reverse recovery charge, which drastically reduces switching losses and enhances the efficiency of power conversion systems.
  • High forward surge capability: This diode is capable of handling high surge currents, making it suitable for applications that may experience unexpected overcurrent conditions.
  • Temperature independent switching behavior: The performance of the STPSC2006CW remains consistent across a wide temperature range, ensuring reliability in various operating conditions.
  • Low forward voltage drop: The device exhibits a low forward voltage drop, which contributes to reduced power losses and improved thermal performance.
  • High-frequency operation: Its fast-switching capabilities make it ideal for high-frequency applications, leading to smaller and more efficient power supplies.

Applications:

  • Switch Mode Power Supplies (SMPS): The STPSC2006CW is perfect for use in SMPS, where efficiency and reliability are paramount.
  • Power Factor Correction (PFC) circuits: Its fast switching and low loss characteristics make it an excellent choice for PFC applications.
  • Lighting applications: The diode's high surge capability and reliability support the demanding requirements of lighting systems, including LED lighting.
  • Solar inverters: The robust nature of the STPSC2006CW suits the harsh environments and efficiency needs of solar inverter systems.
  • Electric vehicle (EV) charging stations: Its high efficiency and thermal performance are ideal for the fast-growing EV charging infrastructure.

The STPSC2006CW represents STMicroelectronics' commitment to providing energy-saving and environmentally friendly solutions by leveraging the advantages of Silicon Carbide technology. Its superior characteristics make it a go-to choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9426 $55.5982
16+ $6.5170 $104.2720
24+ $6.3134 $151.5216
33+ $6.1097 $201.6201
43+ $5.9061 $253.9623
57+ $5.2951 $301.8207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess