EN
  • EN
  • DE

TDA7567PD

Part No TDA7567PD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 75W POWERSO-36 / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2Ohm
Voltage - Supply 8V ~ 18V
Features Differential Inputs, I²C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 150°C (TJ)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Top Pad
Base Product Number TDA7567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357385-TDA7567PD
Ultra Librarian 3D Model Ultra Librarian TDA7567PD CAD Model

Description

STMicroelectronics TDA7567PD Multifunction Quad Power Amplifier

The TDA7567PD from STMicroelectronics is a highly versatile and robust quad power amplifier designed for high-quality audio applications. As a member of STMicroelectronics' acclaimed audio amplifier product line, the TDA7567PD stands out with its multifunction capabilities and its commitment to delivering crystal-clear sound across a wide range of automotive and consumer audio systems.

Constructed with the latest advancements in audio technology, the TDA7567PD is a class AB amplifier that features a MOSFET output stage, ensuring high power efficiency and reduced heat dissipation. This makes the amplifier not only powerful but also reliable for continuous operation. The device is capable of delivering up to 4x50W of output power, providing a robust and dynamic audio experience for in-car entertainment systems, home audio setups, and other multimedia applications.

One of the key attributes of the TDA7567PD is its built-in diagnostics facility, which allows for real-time monitoring of the system's performance. This includes the detection of output DC offset, load dump voltage surge, and short-circuit conditions, ensuring the safety and longevity of both the amplifier and the speakers it drives. Furthermore, the amplifier is equipped with a mute and standby function, allowing users to minimize power consumption when the system is not in use.

The TDA7567PD also boasts a flexible I2C bus control interface, enabling seamless integration into complex audio systems and providing designers with the ability to tailor the audio experience through software. Additionally, the amplifier is designed with a Clip Detector feature, which prevents speaker damage by monitoring the output signal for potential clipping, thus preserving the integrity of the audio signal.

Encased in a PowerSO-36 package, the TDA7567PD is not only compact but also offers excellent thermal performance, which is crucial for maintaining stability and sound quality even under demanding conditions. With its combination of power, precision, and protection features, the TDA7567PD is an ideal solution for those seeking a high-performance audio amplifier that can deliver exceptional sound quality without compromise.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0725 $56.2900
9+ $11.5467 $103.9203
14+ $11.1859 $156.6026
19+ $10.8250 $205.6750
24+ $10.4642 $251.1408
32+ $9.3817 $300.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess