EN
  • EN
  • DE

TDA75610S-ZSX

Part No TDA75610S-ZSX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Top Pad
Standard Package 310 pcs
REACH Status REACH Unaffected
Win Source Part Number 1186538-TDA75610S-ZSX
Ultra Librarian 3D Model Ultra Librarian TDA75610S-ZSX CAD Model

Description

STMicroelectronics TDA75610S-ZSX: High-Efficiency Automotive Audio Amplifier

The TDA75610S-ZSX is a cutting-edge automotive audio amplifier from STMicroelectronics, a leader in semiconductor solutions. This powerful audio IC is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for modern automotive audio systems. The TDA75610S-ZSX is part of STMicroelectronics' celebrated lineup of audio products, engineered to meet the rigorous demands of in-vehicle entertainment and infotainment systems.

With an advanced design that emphasizes both performance and energy efficiency, the TDA75610S-ZSX utilizes a flexible quad-bridge configuration. This allows it to drive speakers directly, providing a high-power output capable of delivering a robust and clear audio experience. The amplifier operates over a wide supply voltage range, catering to the diverse electrical environments found in automotive applications.

The TDA75610S-ZSX boasts a slew of features that enhance its functionality and user experience. Key features include a built-in diagnostic system that aids in detecting and reporting faults, ensuring the safety and reliability of the audio system. Additionally, the amplifier is equipped with I2C bus control, giving users precise control over volume, tone, and various other functions through a simple digital interface.

STMicroelectronics has designed the TDA75610S-ZSX with thermal protection, short-circuit protection, and a standby/mute function. These features not only safeguard the amplifier but also contribute to the conservation of energy when the audio system is not in use. The TDA75610S-ZSX's low power dissipation is further complemented by its PowerSO-36 package, which is optimized for superior thermal performance and space-saving on the circuit board.

Overall, the TDA75610S-ZSX represents STMicroelectronics' commitment to providing high-quality audio solutions for the automotive industry. With its exceptional sound output, comprehensive protection features, and efficient operation, this audio amplifier is a top choice for manufacturers looking to enhance the in-car audio experience for drivers and passengers alike.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3532 $58.4724
17+ $6.8539 $116.5163
27+ $6.6396 $179.2692
36+ $6.4255 $231.3180
47+ $6.2114 $291.9358
63+ $5.5687 $350.8281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess