EN
  • EN
  • DE

TDA75610S-QLX

Part No TDA75610S-QLX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 45W 27FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 27-Flexiwatt (Formed Leads)
Case / Package 27-Flexiwatt (Horizontal)
Family Name TDA75610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 17
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936313-TDA75610S-QLX
Ultra Librarian 3D Model Ultra Librarian TDA75610S-QLX CAD Model

Description

The TDA75610S-QLX is a state-of-the-art multi-power quad bridge car radio amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This component is specifically engineered to provide high-quality sound reproduction in automotive audio applications, ensuring an immersive listening experience for users.

Key Features

  • High Output Power: The TDA75610S-QLX is capable of delivering a significant amount of power, with 4 x 49W output stages that can drive speakers directly, ensuring robust and dynamic audio performance.
  • Flexibility: It offers a flexible range of operating voltages from 6V to 18V, making it suitable for a wide variety of car models and audio systems.
  • Integrated Diagnostics: The device includes advanced diagnostic features, such as short-circuit protection and thermal overload protection, which contribute to the overall reliability and longevity of the audio system.
  • High Efficiency: With its high efficiency, the TDA75610S-QLX ensures reduced power dissipation, which is crucial in the automotive environment where thermal management is a key concern.
  • Low Distortion: The amplifier is designed to provide low distortion and low output noise, resulting in clear and high-fidelity audio output.

Applications

The TDA75610S-QLX is ideal for a range of automotive audio applications, including:

  • Car radio amplifiers
  • Audio systems for vehicles
  • Infotainment systems

Technical Specifications

Some of the technical specifications of the TDA75610S-QLX include:

  • Output Power: 4 x 49W @ 4Ω
  • Operating Voltage Range: 6V to 18V
  • Low Output Noise and Distortion
  • Multiwatt15H and PowerSO36 packaging

STMicroelectronics' TDA75610S-QLX is a robust and reliable solution for automotive manufacturers and audio system designers seeking to enhance the audio experience in vehicles. Its combination of power, efficiency, and diagnostic features makes it an excellent choice for next-generation car audio systems.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess