EN
  • EN
  • DE

TEF6906H/V2S,518

Part No TEF6906H/V2S,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC CAR RADIO SGL CHIP CIRC 64QFP / High Performance Multimedia IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Modulation or Protocol RBDS/RDS
Applications Automotive Audio
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Package 64-BQFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 796677-TEF6906H/V2S,518
Popularity Medium
Supply and Demand Status Limited
Family Name TEF6906H
Introduction Date January 11, 2015
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEF6906H/V2S,518 CAD Model

Description

The TEF6906H/V2S,518 is an advanced car radio integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive electronics. This high-performance IC is engineered to meet the demanding requirements of modern car entertainment systems, offering exceptional radio reception quality, advanced signal processing, and a host of features that enhance the overall audio experience for drivers and passengers alike.

Key Features

  • Advanced Tuner: Equipped with a sophisticated tuner, the TEF6906H/V2S,518 provides excellent sensitivity and selectivity, ensuring clear and stable reception of AM, FM, and weather band frequencies.
  • Integrated DSP: The inclusion of a Digital Signal Processor (DSP) allows for superior sound processing capabilities, including noise reduction, dynamic range control, and various audio enhancement algorithms.
  • Multiple Audio Sources: This IC supports a variety of audio sources, including standard broadcast radio, digital audio broadcasting (DAB), and external inputs, making it versatile for different audio setups.
  • Low Noise Amplifier (LNA): The built-in low noise amplifier ensures high-quality audio amplification with minimal distortion and noise, providing a crisp and clear listening experience.
  • I²C Bus Control: The TEF6906H/V2S,518 can be easily controlled via the I²C bus interface, allowing for straightforward integration with microcontrollers and other digital systems within the vehicle.

Applications

This IC is ideal for a broad range of automotive applications, including:

  • Factory-installed car radios
  • Aftermarket car stereo systems
  • Automotive multimedia systems
  • In-vehicle infotainment (IVI) units

Reliability and Quality

NXP's commitment to quality and reliability is evident in the TEF6906H/V2S,518. The IC is designed to withstand the harsh conditions of the automotive environment, including temperature extremes, vibrations, and electrical disturbances. This ensures long-term performance and reliability, making it a trusted choice for automotive manufacturers and enthusiasts seeking to upgrade their vehicle's audio system.

Conclusion

The TEF6906H/V2S,518 from NXP is a testament to the company's innovation in automotive audio technology. With its robust feature set, superior radio reception, and high-quality audio processing, this IC represents a significant advancement in car radio systems, offering an enhanced auditory experience for any vehicle.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess