EN
  • EN
  • DE

TDA7515TR

Part No TDA7515TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description RF front-end for AM/FM-DSP car radios with IF sampling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266235-TDA7515TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7515TR CAD Model

Description

The TDA7515TR from STMicroelectronics is a state-of-the-art car radio and multimedia signal processor that integrates numerous features to provide an exceptional audio experience in automotive environments. This high-performance IC is designed to meet the rigorous demands of modern car audio systems, offering both flexibility and reliability for manufacturers and end-users alike.

Key Features

  • Advanced Signal Processing: The TDA7515TR boasts sophisticated signal processing capabilities, including noise reduction, echo cancellation, and sound enhancement, to deliver crystal-clear audio quality.
  • Integrated AM/FM Tuner: With an integrated AM/FM tuner, the chip supports worldwide radio band reception, ensuring users have access to their favorite radio stations.
  • Multiple Audio Sources: It can handle a variety of audio sources, such as standard broadcasts, digital radio, and external inputs from devices like smartphones and MP3 players.
  • High Connectivity: The processor includes interfaces for I²C, SPI, and UART, allowing for easy integration with other in-car systems and peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA7515TR minimizes energy usage, which is critical in automotive applications where battery life is essential.

Applications

The TDA7515TR is ideal for a broad range of automotive audio applications. It is particularly well-suited for:

  • Car radio systems
  • Advanced multimedia receivers
  • Navigation systems with audio prompts
  • Hands-free calling systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the TDA7515TR is no exception. It is manufactured to the highest standards to ensure it meets the reliability requirements of automotive applications. The chip is designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.

Environmental Compliance

The TDA7515TR is compliant with automotive industry regulations and environmental standards, including RoHS and AEC-Q100, which guarantees its suitability for use in vehicles regarding environmental and safety concerns.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess