Products specifications Report Issue?

Win Source Part Number 1069475-LF8708
Categories OEM Parts(J-L)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF8708 CAD Model

Description

The Delta Electronics LF8708 is an OEM part suitable for use in various electronic devices, including power supplies, battery chargers, and LED lighting.

  • Win Source Part Number: 1069475
  • Category: J-L
  • Popularity: Low
  • Manufacturer: Delta Electronics

You May Also Be Interested in

AVX Corp/Kyocera Corp
SMD Oscillator
Need more? Email Us
ECAD model for K30-3CW-SE40.0000LE
Sony
Need more? Email Us
ECAD model for JCY0185
Samsung
DRAM Chip DDR3 SDRAM 4G-Bit 256Mx16 1.5V 96-Pin F-BGA
Need more? Email Us
ECAD model for K4B4G1646EBCK0000
Hewlett Packard
Hpe X2A0 100G Qsfp28 7M Aoc Cable
Need more? Email Us
ECAD model for JL276A
Mini-Circuits
IC RF SWITCH SP4T 2.7GHZ 14QFN / RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)
Need more? Email Us
ECAD model for JSW4-272DR+
Panasonic
Lowest to $2.1021
ECAD model for JS1FJ-5V
Samsung
K1S32161CD-FI70 Samsung
Need more? Email Us
ECAD model for K1S32161CDFI70
Panasonic
Power Relay 5V 5A 2CO Tht
Need more? Email Us
ECAD model for JW2SN5V
Taiyo Yuden
Need more? Email Us
ECAD model for JMK212BBJ226MGBT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention