EN
  • EN
  • DE

TDA7514TR

Part No TDA7514TR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC TUNER AM/FM CAR RADIO 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 80mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Case / Package 80-TQFP (14x14)
Win Source Part Number 047949-TDA7514TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7514TR CAD Model

Description

The TDA7514TR from STMicroelectronics is an advanced AM/FM car radio tuner IC that integrates multiple features to deliver high-quality audio experience for automotive infotainment systems. This versatile tuner chip is designed to meet the rigorous demands of modern car radios, providing exceptional reception quality even in challenging signal conditions.

Key Features

  • High-Performance AM/FM Tuner: The TDA7514TR offers outstanding performance on both AM and FM bands, ensuring clear and stable reception of radio broadcasts.
  • Digital Signal Processing: Equipped with sophisticated digital signal processing (DSP) capabilities, the chip provides noise reduction, improved signal decoding, and various audio enhancement features.
  • I2C Bus Controlled: The tuner's functions are easily controlled via the I2C bus, allowing for seamless integration with other microcontroller-based systems.
  • Low Noise Amplifier (LNA): The built-in low noise amplifier ensures excellent sensitivity and selectivity, reducing the noise figures for both AM and FM bands.
  • Automatic Frequency Control (AFC): With AFC, the TDA7514TR can automatically tune to the optimal frequency, compensating for drift and maintaining a stable listening experience.
  • Integrated Voltage Regulator: An on-chip voltage regulator simplifies power supply design and enhances the overall system reliability.
  • Small Footprint: The compact design of the TDA7514TR makes it suitable for space-constrained automotive applications.

Applications

The TDA7514TR is ideal for various automotive entertainment applications, including:

  • Car audio systems
  • Navigation systems with integrated radio
  • Telematics systems

Technical Specifications

The TDA7514TR operates over a wide supply voltage range and is available in a small surface-mount package that is designed for optimal heat dissipation and space-saving on the PCB. Its robust design ensures reliable operation over the extended temperature ranges typically found in automotive environments.

With its blend of performance, integration, and ease of use, the TDA7514TR from STMicroelectronics represents a superior solution for automotive radio tuner applications, delivering the quality and reliability that modern vehicles require.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess