EN
  • EN
  • DE

TDA7500

Part No TDA7500
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DIGITAL AM/FM SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266229-TDA7500
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7500 CAD Model

Description

STMicroelectronics TDA7500: Advanced Car Radio and Audio DSP

The TDA7500 from STMicroelectronics is a cutting-edge Digital Signal Processor (DSP) designed specifically for the automotive audio market. This high-performance audio processor is engineered to meet the growing demand for superior sound quality and advanced features in car entertainment systems.

At the core of the TDA7500 lies a powerful 24-bit DSP engine, capable of delivering crisp, clear audio while providing a wide range of audio processing capabilities. This includes advanced algorithms for sound enhancement, such as equalization, bass boost, and virtual surround sound, creating an immersive listening experience for passengers.

The TDA7500 is equipped with a flexible audio input stage, supporting various audio sources including AM/FM tuners, CD players, and external auxiliary inputs. Its connectivity options ensure seamless integration with most car entertainment systems, and its support for I²S and TDM digital audio interfaces allows for high-quality audio streaming and multi-channel audio processing.

One of the standout features of the TDA7500 is its ability to support complex audio processing tasks without compromising performance. This is achieved through its efficient architecture and the use of proprietary software tools provided by STMicroelectronics, which simplify the development process and enable rapid deployment of custom audio solutions.

The device also includes a range of diagnostic and protection features, ensuring reliable operation in the challenging automotive environment. Over-temperature protection, short-circuit protection, and under-voltage lockout are just a few of the safeguards that contribute to the TDA7500's robustness and longevity.

With its combination of audio processing power, connectivity, and reliability, the TDA7500 is an ideal solution for automotive manufacturers looking to enhance the audio experience in their vehicles. It is a testament to STMicroelectronics' commitment to innovation and quality in the automotive electronics space.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess