EN
  • EN
  • DE

TDA7493

Part No TDA7493
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 3W 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name TDA7493
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899416-TDA7493
Ultra Librarian 3D Model Ultra Librarian TDA7493 CAD Model

Description

STMicroelectronics TDA7493 - Digital Audio Amplifier

The TDA7493 from STMicroelectronics is a high-quality digital audio amplifier that integrates advanced features to deliver superior sound performance. Designed for compact and efficient audio solutions, this amplifier is ideal for a wide range of applications, including home theater systems, desktop audio, and active speakers.

Key Features:

  • Output Power: The TDA7493 can deliver up to 2 x 10W of output power into an 8Ω load, providing ample volume for most audio needs without compromising on sound quality.
  • High Efficiency: With its class-D architecture, the TDA7493 ensures high power efficiency, which translates to less heat generation and reduced power consumption, making it suitable for energy-sensitive applications.
  • Single-Supply Operation: The device operates from a single power supply ranging from 6V to 18V, simplifying power management and allowing for flexibility in various system designs.
  • Advanced Protection: The TDA7493 comes with built-in protection features, including short-circuit protection, thermal overload protection, and a mute function to prevent damage to the amplifier and connected speakers.
  • Minimal External Components: Its integrated design requires fewer external components, which can help reduce overall system cost and simplify circuit design.

Applications:

The versatility of the TDA7493 makes it suitable for a variety of audio applications. Some common uses include:

  • Active speaker systems
  • TV and computer audio systems
  • Portable audio devices
  • Wireless speakers and docking stations

Why Choose the TDA7493?

STMicroelectronics' commitment to quality and innovation is embodied in the TDA7493. With its high-efficiency operation, robust protection features, and ease of integration, this digital audio amplifier is an excellent choice for designers looking to enhance their audio systems with superior sound performance and reliability. Whether you're developing consumer electronics or professional audio equipment, the TDA7493 offers a cost-effective and high-performing solution for your audio amplification needs.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess