EN
  • EN
  • DE

PQ2TZ55U

Part No PQ2TZ55U
Manufacturer Sharp Microelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834140-PQ2TZ55U
Ultra Librarian 3D Model Ultra Librarian PQ2TZ55U CAD Model

Description

The PQ2TZ55U is a series of LDO voltage regulators manufactured by Sharp Microelectronics. These regulators are designed to provide a stable, low-noise output voltage with minimal power dissipation. They are suitable for a wide range of applications requiring efficient voltage regulation.

Applications:

  • Power supplies for microcontrollers and digital logic circuits: Provides stable power for reliable operation.
  • Battery-powered devices: Optimizes battery life through efficient voltage regulation.
  • Audio equipment: Minimizes noise and ripple in audio circuits.
  • Communication devices: Powers sensitive RF and communication components.
  • Industrial control systems: Provides stable voltage in environments with fluctuating power and temperature conditions.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage.
  • Overcurrent and Thermal Protection: Protects the regulator and connected circuits from damage.
  • High Output Voltage Accuracy: Ensures a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Compact Package: Allows for integration into space-constrained applications.

Benefits:

  • Extended Battery Life: Reduces power consumption in portable devices.
  • Improved System Reliability: Prevents voltage fluctuations from affecting sensitive components.
  • Simplified Circuit Design: Requires fewer external components.
  • Reduced Noise and Ripple: Improves the performance of analog circuits.
  • Protection against Overload Conditions: Prevents damage to the regulator and load.

Additional Details:

PQ2TZ55U likely refers to a 5.5V output voltage version within the PQ2TZ series. Datasheet specifies the input voltage range, maximum output current, dropout voltage characteristics at various load currents, and the operating temperature range. External capacitors are required for stability, and specific values will be outlined in the datasheet. The package type is probably a small surface mount package.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess