EN
  • EN
  • DE

ATDS1130PC

Part No ATDS1130PC
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description ATMEL SYNARIO VHDL SYNTHESIS OPT / Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Product Status Obsolete
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1342663-ATDS1130PC
Ultra Librarian 3D Model Ultra Librarian ATDS1130PC CAD Model

Description

The ATDS1130PC is a state-of-the-art microcontroller from Microchip Technology, renowned for its high-performance and versatility. This product is designed to cater to a broad range of applications, including industrial control systems, automotive electronics, and smart IoT devices. Its robust architecture ensures reliable operation even in the most demanding environments.

Key Features

  • Advanced Core: At the heart of the ATDS1130PC is an advanced RISC architecture that delivers high-speed processing capabilities, ensuring efficient task management and optimal power consumption.
  • Memory: Equipped with ample flash memory, this microcontroller allows for extensive program storage and smooth execution of complex software applications.
  • Connectivity Options: The device features multiple connectivity options, including I2C, SPI, and UART interfaces, allowing for seamless integration with a variety of peripherals and other microcontrollers.
  • Digital and Analog I/O: With a range of digital and analog input/output ports, the ATDS1130PC provides exceptional flexibility for interfacing with sensors, actuators, and other electronic components.
  • Low Power Consumption: Designed with power efficiency in mind, the microcontroller supports various power-saving modes, making it ideal for battery-powered applications.
  • Robust Security: Security features are built into the ATDS1130PC to protect against unauthorized access and ensure the integrity of data and software.

Applications

The versatile nature of the ATDS1130PC makes it suitable for a wide array of applications. It excels in:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • IoT devices and gateways

Quality and Support

Microchip Technology is committed to delivering high-quality products. The ATDS1130PC is backed by Microchip's rigorous testing and validation process, ensuring reliability and performance. Additionally, customers can access Microchip's global support network and extensive online resources for development support and troubleshooting.

With its robust feature set and Microchip's commitment to quality, the ATDS1130PC is an excellent choice for developers looking to push the boundaries of microcontroller applications.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess