EN
  • EN
  • DE

TDA7491P13TR

Part No TDA7491P13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D BTL PWRSSO36 / Audio Amp Speaker 2-CH Stereo 10W Class-D 36-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 6 Ohm
Supply Voltage - Operating 5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package PowerSSO-36 EPD
Dimension 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 108834-TDA7491P13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7491P
Introduction Date July 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDA7491P13TR CAD Model

Description

STMicroelectronics TDA7491P13TR Audio Amplifier

The TDA7491P13TR is a high-performance audio amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This compact and efficient integrated circuit is part of the TDA7491 series and is tailored for enhancing the audio experience in a wide range of applications. It is particularly well-suited for TV and monitor audio systems, portable speakers, and compact audio equipment.

At the heart of the TDA7491P13TR is a dual BTL class-D audio amplifier which is capable of delivering up to 10W output power per channel into an 8Ω load with excellent audio performance and power efficiency. This makes it an ideal choice for applications where space is at a premium and power consumption is a concern.

The device operates over a wide supply voltage range from 8V to 26V, which allows it to be used in various power supply environments. Moreover, the TDA7491P13TR comes equipped with a multitude of features, such as standby and mute functions, which can be controlled via simple external logic signals. This gives designers the flexibility to implement power-saving modes and enhance user control within their systems.

The TDA7491P13TR also boasts a high level of robustness, with protections against overtemperature, short-circuit, and undervoltage conditions. This ensures reliable operation under a variety of circumstances and enhances the longevity of the end product. The amplifier is provided in a 36-pin PowerSSO package, which is designed to optimize thermal performance and minimize the PCB area required.

With its combination of power efficiency, compact size, and feature-rich design, the TDA7491P13TR from STMicroelectronics represents a versatile and reliable solution for modern audio amplification needs. Whether it's for a high-quality soundbar or a portable wireless speaker, this integrated circuit will deliver the performance required to create an immersive listening experience for the end-user.

For designers and audio enthusiasts looking for a high-quality amplifier solution, the TDA7491P13TR offers a balance of efficiency, power, and advanced features that make it a top choice in its class.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3192 $59.7456
43+ $2.7235 $117.1105
66+ $2.6384 $174.1344
91+ $2.5532 $232.3412
117+ $2.4682 $288.7794
157+ $2.2127 $347.3939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess