Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344281-DSC6111JI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111JI2A-PROGRAMMABLE Oscillator

The DSC6111JI2A-PROGRAMMABLE is a highly versatile and reliable MEMS oscillator from Microchip Technology, designed to offer designers a programmable frequency solution for their electronic projects. This compact and precision oscillator is a part of Microchip's extensive range of clock and timing solutions, engineered to meet the rigorous demands of modern electronic devices.

Key Features

  • Programmable Frequency: Users can program the DSC6111JI2A-PROGRAMMABLE to their desired output frequency, providing flexibility and precision for a wide range of applications.
  • Low Power Consumption: The device is optimized for power-sensitive applications, ensuring minimal energy usage without compromising performance.
  • Stability and Accuracy: With excellent frequency stability and accuracy, this oscillator delivers reliable performance even under varying environmental conditions.
  • Compact Size: The small footprint of the device makes it ideal for space-constrained applications, without sacrificing quality or functionality.
  • Robust Design: Built with MEMS technology, it is less susceptible to mechanical shock and vibration compared to traditional crystal oscillators, making it suitable for industrial and high-reliability applications.

Applications

The DSC6111JI2A-PROGRAMMABLE MEMS oscillator is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Embedded systems
  • Industrial controls and automation
  • Consumer electronics

With its programmable nature, the DSC6111JI2A-PROGRAMMABLE offers a high degree of customization, allowing engineers and designers to tailor the oscillator to their specific needs. This feature, combined with Microchip Technology's proven track record of producing high-quality, reliable components, makes the DSC6111JI2A-PROGRAMMABLE an excellent choice for any project requiring a stable and precise timing solution.

Whether you're developing a new product or upgrading an existing one, the DSC6111JI2A-PROGRAMMABLE from Microchip Technology provides the performance and flexibility required to keep your applications running smoothly and efficiently.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DL2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101AL2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101CI5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001AI5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI1
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ
Need more? Email Us
ECAD model for DSC6101HI1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8122AI2
SiTIME
MEMS OSC PROG BLANK 1MHZ-220MHZ
Need more? Email Us
ECAD model for SIT3821AI-1D2-XXXX000.FP0000X

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention