EN
  • EN
  • DE

TDA7388

Part No TDA7388
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD QUAD 41W FLEXIWATT25 / Audio Amp Speaker 4-CH Stereo 26W Class-AB Automotive 25-Pin(25+Tab) FLEXIWATT(Vertical) Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 41W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 25-Flexiwatt (Vertical)
Dimension 25-Flexiwatt (Formed Leads)
Win Source Part Number 089249-TDA7388
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7388
Introduction Date July 11, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDA7388 CAD Model

Description

The TDA7388 by STMicroelectronics is a cutting-edge audio amplifier designed for high-quality sound applications in automotive entertainment systems. This robust integrated circuit is a 4x45W quad bridge car radio amplifier, notable for its impressive power output and its ability to drive speakers directly.

Key Features

  • High Output Power: With 4x45W output, the TDA7388 can power a full car audio system with clear, dynamic sound.
  • Flexibility: This amplifier can be used in a quad bridge configuration, or it can be split into two channels for a more traditional stereo setup.
  • Minimum External Components: Its design minimizes the need for external components, simplifying circuit design and reducing overall system cost.
  • Low Distortion: The TDA7388 provides low distortion across the audio spectrum, ensuring high-fidelity playback for all types of music.
  • Protection Systems: It includes various protection systems such as short-circuit protection and thermal overload protection, enhancing its reliability and durability.
  • Mute and Standby Functions: These features allow the amplifier to be easily integrated into power-saving modes and user-controlled audio systems.

Applications

Primarily designed for the automotive market, the TDA7388 is perfect for car radio applications where high-quality audio and durability are essential. It can also be used in other audio applications that require a high-power amplifier with a compact footprint.

Technical Specifications

  • Supply Voltage Range: 8V - 18V
  • Signal-to-Noise Ratio: Greater than 100dB
  • Low External Component Count
  • Multiple Protection Features

The TDA7388 is a testament to STMicroelectronics' commitment to providing high-performance audio solutions for the automotive industry. Its combination of power, efficiency, and reliability makes it an excellent choice for manufacturers looking to enhance the audio experience in vehicles.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0281 $50.7025
53+ $1.8998 $100.6894
82+ $1.8356 $150.5192
118+ $1.7072 $201.4496
153+ $1.6430 $251.3790
191+ $1.5789 $301.5699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess