Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 6V ~ 10.5V
Temperature Range - Operating -40°C ~ 85°C
Specifications 1dB
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number TDA7319
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1266161-TDA7319
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7319 CAD Model

Description

The TDA7319 is a sophisticated audio processor produced by STMicroelectronics, designed specifically for high-quality sound systems. This integrated circuit is tailored for advanced audio processing in car radios and Hi-Fi systems, offering a range of features that enable it to deliver exceptional audio performance.

Key Features:

  • Three Stereo Inputs: The TDA7319 comes equipped with three stereo inputs, allowing it to manage multiple audio sources seamlessly. This flexibility makes it an ideal choice for systems that need to switch between different audio inputs without compromising on sound quality.
  • Volume Control: With its precise volume control feature, users can adjust the audio output to their preferred levels. This ensures a comfortable listening experience tailored to individual preferences or environmental conditions.
  • Tone Control: The device includes sophisticated tone control options, including bass and treble adjustments. This allows for fine-tuning of the audio signal to achieve the desired balance and tonal quality, enhancing the overall listening experience.
  • Loudness Function: The integrated loudness function compensates for the human ear's sensitivity at low volumes, providing a fuller sound at lower volume levels. This feature is particularly useful for maintaining audio fidelity in a wide range of listening conditions.
  • Soft Mute & Stand-by Function: The TDA7319 also offers a soft mute function that allows for smooth transitions between audio outputs, minimizing any abrupt changes in sound. Additionally, the stand-by function helps conserve power when the audio system is not in use.

The TDA7319 operates over a wide supply voltage range, making it versatile for use in various electronic devices. Its advanced design ensures reduced noise and distortion, leading to crystal-clear sound reproduction. The processor's compact size and low power consumption make it an efficient and space-saving solution for modern audio applications.

Overall, the TDA7319 from STMicroelectronics is a high-quality audio processor that offers a rich set of features for audiophiles and casual listeners alike. Its ability to manage and enhance audio signals makes it a cornerstone component in the creation of superior sound systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3314
ECAD model for SI8244CB-D-IS1
Texas Instruments
IC DGTL AUD LIPSYNC DELAY 16VQFN / Stereo Digital Audio Multimedia
Lowest to $10.0211
ECAD model for TPA5052RSAT
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN
Lowest to $22.7926
ECAD model for ZL38051LDF1
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Lowest to $2.3459
ECAD model for BD37512FS-E2
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ECAD model for LC82162B-R1000-E
Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention