EN
  • EN
  • DE

TDA7313ND

Part No TDA7313ND
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215937-TDA7313ND
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7313ND CAD Model

Description

The TDA7313ND is a high-performance digital controlled stereo audio processor produced by STMicroelectronics, a leader in semiconductor solutions. This advanced audio processor is designed with the modern audiophile in mind, offering an array of features that allow for superior sound customization and control.

Key Features

  • Volume Control: The TDA7313ND provides precise volume control with a wide range of adjustment, ensuring users can set the audio output to their preferred levels.
  • Three Stereo Inputs: With three selectable stereo inputs, users can connect multiple audio sources and switch between them seamlessly.
  • Bass and Treble Control: Users can fine-tune the bass and treble frequencies to their liking, enhancing the overall listening experience.
  • Loudness Function: The integrated loudness function compensates for the ear's lower sensitivity to bass and treble sounds at low volumes, providing a balanced sound at any volume level.
  • Four Speaker Outputs: The device can drive up to four speakers, allowing for a versatile and immersive audio setup.
  • Input Gain Control: Each input features adjustable gain control, enabling users to balance the input levels and prevent signal distortion.
  • I<sup>2C Bus Interface: The TDA7313ND is equipped with an I<sup>2C bus interface, facilitating easy communication with microcontrollers and allowing for digital control of all functions.

Applications

The TDA7313ND is ideal for a variety of audio applications, including:

  • High-fidelity home audio systems
  • Car audio systems
  • Multimedia and computer audio systems

Technical Specifications

This digital controlled stereo audio processor operates over a wide supply voltage range (6V to 10.5V) and is housed in a 28-pin SDIP package, making it suitable for various audio equipment designs. Its low distortion and noise levels, coupled with the ability to operate at low signal-to-noise ratios, make the TDA7313ND a top choice for audio enthusiasts seeking a high-quality sound experience.

For more detailed technical information, the TDA7313ND datasheet is available on the STMicroelectronics website, providing in-depth specifications, application notes, and connection diagrams.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess