EN
  • EN
  • DE

TDA7294

Part No TDA7294
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 100V - 100W DMOS AUDIO AMPLIFIER WITH MUTE/ST-BY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266156-TDA7294
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Audio, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TDA7294 CAD Model

Description

The TDA7294 is a monolithic integrated circuit in Multiwatt15 package, intended for use as a low frequency class AB amplifier. Designed by STMicroelectronics, one of the global leaders in semiconductor solutions, the TDA7294 offers high output power up to 100 watts with high-quality audio performance.

With its wide range of voltage operation, from ±10V to ±40V, the TDA7294 provides flexibility for various audio applications. It is particularly well-suited for stereo and bridge amplifier configurations, making it an ideal choice for high-fidelity home audio systems, active speakers, and multimedia applications.

The IC incorporates a mute and standby function, allowing for reduced power consumption when the amplifier is not in use. Additionally, it features a DMOS power stage with a significant amount of power supply rejection ratio (PSRR), which contributes to stable performance and reduced susceptibility to noise and interference from fluctuating power supplies.

Key features of the TDA7294 include its high operating voltage range, single or split power supply operations, and the ability to deliver a high current output which is crucial for driving low impedance speakers. The device also incorporates built-in protection systems, including short-circuit protection and thermal shutdown, ensuring reliability and safety in operation.

The TDA7294's versatility is further enhanced by its simple external circuitry, requiring only a few external components to configure. This simplicity, combined with the IC's performance, makes it a popular choice among audio enthusiasts and professional audio equipment manufacturers alike.

With the TDA7294, STMicroelectronics demonstrates its commitment to providing high-quality audio solutions that cater to the needs of modern audio systems, combining power efficiency, sound quality, and robustness in a single integrated circuit.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess