Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 25W x 2 at 8Ohm
Supply Voltage (V) ±5V ~ 25V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package 11-Multiwatt
Manufacturer Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Family Part Number TDA7265
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1266150-TDA7265A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7265A CAD Model

Description

Introducing the TDA7265A Stereo Amplifier from STMicroelectronics

The TDA7265A is a high-quality stereo amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This versatile audio amplifier IC is perfect for a wide range of applications, from home audio systems to active speakers and multimedia devices.

At the heart of the TDA7265A is its impressive audio amplification capabilities. It offers up to 25+25W of output power, ensuring that it can drive a variety of speakers with clarity and strength. This IC operates over a wide supply voltage range from ±10V to ±25V, providing flexibility in different system designs and ensuring compatibility with a broad range of power supplies.

The TDA7265A boasts a minimalistic and efficient design, requiring very few external components to function. This not only simplifies the overall design process but also helps in reducing the system cost and space, making it an excellent choice for compact audio solutions. Additionally, the IC integrates features like mute/stand-by function, which allows for a reduction in power consumption when the audio output is not needed, thereby contributing to energy-saving applications.

STMicroelectronics has engineered the TDA7265A with a focus on sound quality. The IC exhibits low distortion and high signal-to-noise ratio, ensuring that the audio output remains pure and clear even at high volumes. Moreover, the device is equipped with built-in protection circuits, including short-circuit and thermal overload protection, which safeguard the IC and the connected speakers from potential damage.

The TDA7265A is available in a Multipower BCD Technology 15-pin Multiwatt package, which is designed to optimize the thermal performance and allow for better heat dissipation. This packaging, coupled with the device's high efficiency, ensures that the TDA7265A operates reliably over a wide temperature range, making it suitable for use in challenging environments.

With its combination of power, performance, and protection, the TDA7265A from STMicroelectronics is an excellent choice for audio enthusiasts and professionals looking for a robust and high-quality audio amplifier solution.

You May Also Be Interested in

STMicroelectronics
IC AMP AUDIO 100W AB MULTIWATT15
Lowest to $7.3079
ECAD model for TDA7294HS
ON Semiconductor
IC AMP D MONO 1.8W 9FLIPCHIP
Lowest to $0.1678
ECAD model for NCP2823AFCCT2G
STMicroelectronics
IC AMP AUDIO PWR HIFI PENTAWATT5
Lowest to $4.3244
ECAD model for TDA2050V
NXP / Nexperia
IC AMP AUDIO .08W STER AB 8SOIC
Lowest to $0.4825
ECAD model for TDA1308T/N1
NXP / Nexperia
IC AMP AUDIO 5.5W MONO AB 9SIL
Lowest to $4.0218
ECAD model for TDA7056B
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.8278
ECAD model for TDA1517P
NXP / Nexperia
IC AMP AUDIO PWR 22W MONO 20HSOP
Need more? Email Us
ECAD model for TDA1519CTD/N3,112
STMicroelectronics
IC AMP AUD 10W MULTIWATT11 VERT
Lowest to $21.8400
ECAD model for TDA1910
UTC
STEREO AUDIO AMPLIFIER
Lowest to $2.3311
ECAD model for TEA2025A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6611 $58.5442
45+ $2.4927 $112.1715
70+ $2.4084 $168.5880
100+ $2.2400 $224.0000
130+ $2.1559 $280.2670
163+ $2.0717 $337.6871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,470 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention