EN
  • EN
  • DE

TDA7253L

Part No TDA7253L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description 6W AMPLIFIER WITH MUTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362302-TDA7253L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7253L CAD Model

Description

STMicroelectronics TDA7253L Audio Power Amplifier

The TDA7253L, manufactured by STMicroelectronics, is a versatile and high-quality audio power amplifier designed for a wide range of applications. This integrated circuit is specifically engineered to provide a robust solution for audio amplification, with a focus on delivering clear and powerful sound output.

Key Features

  • High Output Power: The TDA7253L is capable of delivering up to 60W of continuous power output, ensuring that it can drive a variety of speakers with ease and maintain high-quality sound reproduction even at higher volumes.
  • Low Distortion: With its advanced design, this amplifier boasts low levels of harmonic and crossover distortion, resulting in a cleaner and more natural sound that is faithful to the original audio source.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the amplifier from overheating. This ensures reliable operation and longevity of the product even under strenuous conditions.
  • Mute and Stand-by Functions: The TDA7253L provides built-in mute and stand-by functions, allowing for easy and efficient power management, as well as minimizing power consumption when the amplifier is not in use.
  • Flexibility: It is designed to be compatible with a wide range of supply voltages, making it suitable for various electronic devices and applications.

Applications

The TDA7253L is ideal for use in high-fidelity home audio systems, television sets, multimedia speakers, and other consumer electronics where superior audio performance is required. Its robustness and simplicity of integration make it a popular choice among audio equipment designers and hobbyists alike.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TDA7253L is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability. With its impressive audio amplification capabilities and protective features, the TDA7253L stands out as a top choice for anyone looking to enhance their audio system with a powerful and dependable amplifier.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,753 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess