EN
  • EN
  • DE

TDA2822M

Part No TDA2822M
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO DUAL LOW VOLT 8MDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 1 @ 16 Ohm; 1W x 2 @ 8 Ohm
Supply Voltage - Operating 1.8 V to 15 V
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-Mini DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 038637-TDA2822M
Family Name TDA2822
Introduction Date August 14, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2822M CAD Model

Description

STMicroelectronics TDA2822M Dual Low-Voltage Power Amplifier

The TDA2822M from STMicroelectronics is a monolithic integrated circuit designed to function as a dual audio power amplifier in a portable or miniaturized consumer electronics application. This versatile component is ideal for providing high-quality sound amplification in various devices such as radios, televisions, and portable audio players, thanks to its low-voltage operation and power efficiency.

One of the key features of the TDA2822M is its ability to operate over a wide voltage range, typically from 1.8V to 15V, making it suitable for use in battery-operated devices. The device comes in a compact 8-pin Mini-DIP package, which is both space-saving and convenient for incorporation into various circuit layouts.

The TDA2822M offers two amplification modes: Dual and Bridge. In Dual mode, it can drive two separate speakers with an output power of up to 0.65 watts per channel at a 4-ohm load with a 6V supply. In Bridge mode, the device combines the power of both channels to deliver up to 1.35 watts into a single 4-ohm load, providing a more powerful mono output suitable for applications requiring higher audio output without the need for external heat sinks.

With its low crossover distortion and low quiescent current, the TDA2822M ensures clear and reliable audio performance. Additionally, the amplifier is equipped with internal protection circuits, including thermal shutdown and short-circuit protection, which safeguard the IC against damage from overheating and wiring faults. This enhances the longevity and reliability of both the amplifier and the end product.

For design flexibility, the TDA2822M also includes volume control functionality via external resistors, allowing designers to customize the audio output level to match specific requirements. The simple pin configuration and minimal external component needs make this IC an excellent choice for rapid prototyping and production.

In summary, the TDA2822M Dual Low-Voltage Power Amplifier is a practical, efficient, and versatile solution for adding audio amplification to a wide range of electronic products. Its low-voltage operation, bridge/dual mode flexibility, and integrated protection circuits make it a robust choice for designers looking to enhance the audio capabilities of their portable or compact devices.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess