EN
  • EN
  • DE

TDA2003V

Part No TDA2003V
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 12W MONO PENTAWATT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 12W x 1 @ 1.6 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 5-PENTAWATT
Dimension Pentawatt-5 (Vertical, Bent and Staggered Leads)
Win Source Part Number 105194-TDA2003V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA2003
Introduction Date October 07, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA2003V CAD Model

Description

The TDA2003V from STMicroelectronics is a monolithic audio power amplifier integrated circuit that is designed to offer high-quality sound reproduction with minimal external components. This versatile IC is capable of delivering up to 10 watts of output power, making it an ideal solution for a wide range of audio applications, from automotive to home stereo systems.

Key Features

  • High Output Power: Capable of providing up to 10W into a 2Ω load with excellent audio quality.
  • Low Distortion: Ensures clear and precise audio reproduction, minimizing noise and interference.
  • Wide Voltage Range: Operates across a voltage range of 8V to 18V, providing flexibility in various power conditions.
  • Short Circuit Protection: Features built-in protection circuitry that guards the device against damage from output short circuits.
  • Thermal Shutdown: Integrated thermal shutdown mechanism prevents overheating, ensuring long-term reliability.

Applications

The TDA2003V is a versatile amplifier that can be used in multiple applications where audio amplification is needed. Its robust design makes it suitable for:

  • Car Radio Amplifiers
  • Simple Home Audio Systems
  • Portable Audio Devices
  • Public Address Systems

Easy to Integrate

Designed with simplicity in mind, the TDA2003V can be easily integrated into existing audio systems with minimal additional components. This ease of integration, combined with its compact Pentawatt package, makes it a popular choice for designers looking to create compact, yet powerful audio solutions.

Quality and Reliability

STMicroelectronics is a globally recognized leader in the semiconductor industry, and the TDA2003V is a testament to their commitment to quality and reliability. Customers can trust in the consistent performance and durability of this audio amplifier IC for their critical audio applications.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,475 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess