EN
  • EN
  • DE

CD4148

Part No CD4148
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 200MA DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Operating Temperature - Junction -55°C ~ 175°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0040
Win Source Part Number 577112-CD4148
Ultra Librarian 3D Model Ultra Librarian CD4148 CAD Model

Description

Microchip Technology's CD4148 High-Speed Switching Diode

The CD4148 from Microchip Technology is a high-speed switching diode that has been engineered to deliver reliable and efficient performance in a wide array of electronic applications. This diode is well-suited for fast switching operations due to its quick response time and low forward voltage drop, making it a popular choice among engineers and electronic designers for their circuit designs.

This versatile component features a small signal diode with a reverse voltage of 100V and a forward current of 200mA, which allows it to handle moderate power levels while maintaining its switching efficiency. The CD4148 is designed to operate effectively over a broad temperature range, ensuring stability and functionality under varying environmental conditions.

Key Features of the CD4148:

  • Fast Switching Speed: The diode's quick response time is ideal for high-speed switching applications, where rapid transitions are crucial.
  • Low Forward Voltage Drop: The diode's low forward voltage drop helps to minimize power loss and improve overall efficiency in circuits.
  • High Reverse Voltage: With a reverse voltage of 100V, the CD4148 can sustain transient voltage spikes without damage, enhancing its reliability.
  • Forward Current: The diode can carry a continuous forward current of 200mA, suitable for a variety of electronic applications.
  • Thermal Stability: The CD4148 maintains its performance over a wide temperature range, making it reliable in various operating conditions.

The CD4148 is commonly used in general-purpose switching applications, including inverters, converters, and logic level conversion. Its small package size allows for easy integration into compact designs without sacrificing performance. Moreover, it is available in various package types, including the popular DO-35 axial lead, which is known for its easy installation and solderability.

Microchip Technology's commitment to quality ensures that the CD4148 diode adheres to strict industry standards, providing a dependable and cost-effective solution for high-speed switching needs. Whether you're designing consumer electronics, industrial systems, or sophisticated communication devices, the CD4148 is a solid choice for enhancing your circuit's performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess