EN
  • EN
  • DE

BTA26

Part No BTA26
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 25A TOP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 237546-BTA26
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Industrial, Lighting
Ultra Librarian 3D Model Ultra Librarian BTA26 CAD Model

Description

STMicroelectronics BTA26 Triac

The BTA26 from STMicroelectronics is a high-performance triac designed to manage AC loads in a variety of applications. This powerful semiconductor device is capable of switching and controlling high-current loads up to 25A, with a peak off-state voltage of up to 800V, making it an ideal choice for motor control, lighting control, and heating regulation, among other uses.

The BTA26 series boasts superior performance that ensures efficient operation in a wide range of environmental conditions. Its robust design includes features such as a high surge current capability, which provides a level of protection against short-term over-current events, making it a reliable choice for demanding applications.

One of the key advantages of the BTA26 triac is its gate trigger current, which is sensitive enough to allow for direct interfacing with microcontrollers and other logic-level devices. This sensitivity enables designers to create more compact and energy-efficient circuits without the need for additional driving components.

STMicroelectronics has also taken care to ensure that the BTA26 meets stringent quality and reliability standards. The device is available in several package options, including the RD91 insulated package, which offers improved thermal performance and simplifies compliance with safety regulations by providing electrical insulation of the tab rated at 2500V RMS.

Moreover, the BTA26 is designed with snubberless technology, which eliminates the need for external snubber circuits in most applications. This not only simplifies the design but also reduces component count and overall system cost.

Whether you're designing home appliances, industrial control systems, or any other system that requires efficient AC power control, the BTA26 from STMicroelectronics is a solid choice. Its combination of high performance, reliability, and ease of use makes it a go-to triac for engineers and designers worldwide.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or consult the BTA26 datasheet to ensure proper integration into your design projects.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9492 $52.2060
130+ $0.7788 $101.2440
200+ $0.7545 $150.9000
275+ $0.7302 $200.8050
355+ $0.7058 $250.5590
475+ $0.6328 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess