Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Applications Controller, MicroC-Based Off-Line Applications
Parts Input Voltage (V) 7.8V ~ 17V
Voltage - Output 3.3V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TD22*
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 712495-TD220ID
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD220ID CAD Model

Description

STMicroelectronics Product Overview: TD220ID

Introducing the TD220ID, a high-performance device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This advanced product is a testament to STMicroelectronics' commitment to providing innovative solutions that enhance efficiency and reliability.

Key Features:

  • High Precision: The TD220ID is engineered for accuracy, ensuring that it delivers precise results consistently for critical applications.
  • Durability: Built with robust materials, the TD220ID is capable of withstanding harsh conditions, making it suitable for industrial and automotive environments.
  • Energy Efficient: This device is designed with power-saving technology, making it an ideal choice for energy-conscious applications.
  • Compact Design: The compact footprint of the TD220ID allows for easy integration into various electronic systems without compromising on performance.

Technical Specifications:

  • Voltage Range: The TD220ID operates within a specified voltage range, tailored for stable performance across different power supplies.
  • Temperature Range: It is rated for a wide temperature range, ensuring reliable operation under temperature variations.
  • Package Type: The device comes in a user-friendly package, which facilitates easy mounting and soldering onto circuit boards.

Applications:

The versatility of the TD220ID makes it an excellent choice for a wide array of applications, including:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics

The TD220ID from STMicroelectronics is more than just a component; it's a reliable foundation upon which you can build sophisticated electronic systems. With its combination of performance, durability, and efficiency, the TD220ID stands out as a superior choice for designers and engineers looking for quality and longevity.

You May Also Be Interested in

NXP / Nexperia
IC REG AUTO APPL 6OUT 48LQFP / - Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)
Need more? Email Us
ECAD model for MC33907AER2
Semtech Corporation
IC CTLR PWM IMVP-IV 2PH 38TSSOP / DC/DC Cntrlr Single-OUT 3V/5V Input 38-Pin TSSOP T/R
Need more? Email Us
ECAD model for SC1476ITSTRT
ON Semiconductor
IC REG VR CTLR 4PHASE 32QFN / DC to DC Controller Circuit
Lowest to $4.3985
ECAD model for NCP81142MNTXG
SII Semiconductor Corporation
IC VOLT DETECT/REG 5.0V SOT89-5 / LDO Regulator Pos 5V 6-Pin(5+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-8750B0CUP-ACGT2G
ON Semiconductor
7-Bit, Programmable, 3-Phase, Mobile CPU Synchronous Buck Controller
Lowest to $1.6201
ECAD model for NCP3218GMNR2G
Infineon Technologies
INTEGRATED SWITCHER | IC REG SW PWR SUP 1OUT TO220AB
Need more? Email Us
ECAD model for IRIS4013
SII Semiconductor Corporation
IC VOLT DETECT/REG 5.0V SOT89-5 / LDO Regulator Pos 5V 6-Pin(5+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-875045CUP-ACAT2G
Renesas Electronics America
Four-Phase Buck PWM Controller with Integrated MOSFET Drivers for Intel VR10, VR11, and AMD Applications | IC REG CTRLR VR10 1OUT 48QFN
Need more? Email Us
ECAD model for ISL6312IRZ
Texas Instruments
Triple-Output AMOLED Display Power Supply | IC REG AMOLED DISPL 3OUT 16WQFN
Lowest to $2.0925
ECAD model for TPS65632RTER

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0881 $54.4050
115+ $0.8928 $102.6720
175+ $0.8649 $151.3575
240+ $0.8370 $200.8800
310+ $0.8091 $250.8210
415+ $0.7254 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,724 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention