Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Applications Controller, ACDC Switching Power Supplies
Parts Input Voltage (V) 6V ~ 16V
Voltage - Output 650V
Temperature Range - Operating -20°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220AB (5-LEAD)
Family Part Number IRIS4013
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1188426-IRIS4013
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRIS4013 CAD Model

Description

The IRIS4013 is an electronic component manufactured by Infineon Technologies.

  • Supply and Demand Status: Balanced
  • Win Source Part Number: 1188426-IRIS4013
  • Manufacturer Homepage: www.irf.com
  • Usage: Controllers, ACDC switching power supplies
  • Voltage Output: 650V
  • Packaging: Tube
  • Mounting Style: Through hole
  • Operating Temperature Range: -20°C to 125°C
  • Supplier Device Package: TO-220AB (5-LEAD)

You May Also Be Interested in

Renesas Electronics America
PCN13024 – ASECL Reliability Qualification Summary | IC REG IMVP-7 VR12 2OUT 48QFN
Lowest to $7.1057
ECAD model for ISL6364ACRZ
Renesas Electronics America
Four-Phase Buck PWM Controller with Integrated MOSFET Drivers for Intel VR10, VR11, and AMD Applications | IC REG CTRLR VR10 1OUT 48QFN
Need more? Email Us
ECAD model for ISL6312IRZ
SII Semiconductor Corporation
IC VOLT DETECT/REG 5.0V SOT89-5 / LDO Regulator Pos 5V 6-Pin(5+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-875045CUP-ACAT2G
ON Semiconductor
IC CONV DDR DDR2 DDR3 / DDR Memory Termination Regulator 2.2V to 5.5V 8-Pin SOIC N EP T/R
Lowest to $1.4214
ECAD model for NCP51198PDR2G
Renesas Electronics America
Single Phase Core Controller for VR12.6 | IC REG CTRLR INTEL 1OUT 20QFN
Lowest to $8.2609
ECAD model for ISL95813HRZ
Microchip Technology
5A Fast-Response LDO Regulator | IC REG CONV INTEL 1OUT TO220-3
Lowest to $7.2769
ECAD model for MIC29510-5.0WT
ON Semiconductor
IC REG CTRLR IMVP8 1OUT 40QFN / - Controller, Intel IMVP8 Voltage Regulator IC 1 Output 40-QFN (5x5)
Lowest to $5.7719
ECAD model for NCP81255MNTXG
ON Semiconductor
IC SECONDARY CTLR SW PS / AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP
Lowest to $0.2458
ECAD model for NCP4328ASNT1G
SII Semiconductor Corporation
IC VOLT DETECT/REG 3.0V SOT89-5 / LDO Regulator Pos 3V 6-Pin(5+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-873023AUP-ADCT2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention