EN
  • EN
  • DE

T74LS298B1

Part No T74LS298B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Logic Mux, Quad, 2-INPUT, Ls-ttl, 16 Pin, Plastic, DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981985-T74LS298B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS298B1 CAD Model

Description

Product Overview: T74LS298B1 by STMicroelectronics

The T74LS298B1 is a high-performance integrated circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This product falls under the category of logic gates, specifically tailored for applications that require fast and reliable digital signal processing.

Key Features

  • Technology: The T74LS298B1 is built on Low-power Schottky (LS) technology, which ensures low power consumption while maintaining high switching speeds.
  • Functionality: It is a quadruple 2-input multiplexer with storage, capable of selecting one of two data inputs for each section and storing the result.
  • Logic Type: This device is part of the LS TTL logic family, known for its low power dissipation and high noise immunity.
  • Package: The product is available in a standard DIP (Dual In-line Package), facilitating easy integration into a wide range of electronic systems.
  • Operating Conditions: The T74LS298B1 is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Supply Voltage: It operates on a typical supply voltage of 5V, which is standard for TTL devices.

Applications

The versatility of the T74LS298B1 makes it an excellent choice for various digital applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The T74LS298B1 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Support and Resources

STMicroelectronics provides extensive support and resources for the T74LS298B1, including datasheets, application notes, and technical support to assist designers in integrating this component into their projects effectively.

With its robust feature set and the backing of STMicroelectronics' expertise, the T74LS298B1 is a dependable and efficient solution for designers looking to enhance their digital systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess