EN
  • EN
  • DE

MD8087-2/B

Part No MD8087-2/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025536-MD8087-2/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8087-2/B CAD Model

Description

The Intel MD8087-2/B is a numeric coprocessor designed to enhance the floating-point arithmetic capabilities of microprocessors, particularly the Intel 8086 and 8088. It is a crucial component for applications requiring complex mathematical calculations.

Applications:

  • Scientific computing
  • Engineering workstations
  • CAD/CAM systems
  • High-performance graphics processing
  • Financial modeling

Features:

  • Floating-Point Arithmetic: Implements IEEE standard for floating-point arithmetic.
  • Data Types: Supports single-precision, double-precision, and extended-precision floating-point numbers, as well as integer and packed decimal data types.
  • Transcendental Functions: Provides hardware support for trigonometric, exponential, and logarithmic functions.
  • Instruction Set: Extends the microprocessor's instruction set with instructions for floating-point operations.
  • Parallel Processing: Operates in parallel with the main processor, improving performance.
  • Package: Typically a 40-pin DIP (Dual In-line Package).

Benefits:

  • Increased Performance: Significantly accelerates floating-point calculations compared to software-based implementations.
  • Improved Accuracy: Adheres to IEEE floating-point standard, ensuring accurate results.
  • Simplified Programming: Provides a high-level interface for performing complex mathematical operations.
  • Reduced Software Overhead: Offloads floating-point calculations from the main processor, freeing it up for other tasks.
  • Enhanced Compatibility: Designed to work seamlessly with Intel 8086 and 8088 microprocessors.

Additional Details:

The MD8087-2/B operates by monitoring the instruction stream of the main processor. When it encounters a floating-point instruction, it takes over the calculation, performing it in hardware. This dramatically reduces the execution time compared to emulating the floating-point operations in software. The coprocessor uses a stack-based architecture for its internal calculations. The “-2” suffix indicates a specific clock speed rating, typically 8 MHz. It is essential to ensure the coprocessor’s clock speed is compatible with the main processor’s clock speed for proper operation. This coprocessor allows older systems to perform calculations necessary for modern applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess