Products specifications Report Issue?

Win Source Part Number 1186521-T74LS161B1
Categories Logic - Counters,Dividers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T74LS161B1 CAD Model

Description

The T74LS161B1 is a high-performance integrated circuit manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular chip is part of the 74LS series, which is a family of low-power Schottky devices renowned for their speed and energy efficiency.

Key Features

  • 4-Bit Binary Counter: The T74LS161B1 is a 4-bit synchronous binary counter, capable of counting in binary sequence from 0 to 15. This feature makes it ideal for a wide range of counting applications within digital systems.
  • Synchronous Operation: The counter advances on the rising edge of the clock signal, which ensures precise timing and synchronization with other parts of the digital system.
  • Asynchronous Reset: An asynchronous reset input is provided, which when taken high, will clear the counter to its zero state regardless of the clock input or any other control inputs.
  • Two Count Enable Inputs: These inputs allow the counter to be incremented or held constant depending on the mode of operation. They provide additional control and flexibility for complex digital circuit designs.
  • Output Capability: The T74LS161B1 features standard TTL outputs which can drive up to 10 LS-TTL loads, ensuring compatibility with a wide range of digital components.
  • Low Power Consumption: True to the 74LS series, this device has a low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The T74LS161B1 is versatile and can be used in various applications such as:

  • Frequency division
  • Time delay generation
  • Counter design for digital clocks and timers
  • Sequential state machines
  • General-purpose counting

Quality and Reliability

STMicroelectronics ensures that the T74LS161B1, like all of its products, meets the highest quality and reliability standards. Customers can trust in the robustness and longevity of this counter for their critical designs. The T74LS161B1 is available in standard packaging options and is supported by STMicroelectronics' comprehensive technical documentation.

You May Also Be Interested in

Texas Instruments
IC 4BIT BINARY COUNTER 16SSOP
Lowest to $2.2084
ECAD model for CY74FCT163CTQCT
Texas Instruments
IC COUNTER BINARY 4BIT 14-DIP
Lowest to $11.5895
ECAD model for SN74LS293N
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16TSSOP
Need more? Email Us
ECAD model for 74ACT161MTC
ON Semiconductor
Synchronous 4-Bit Up/Down Binary Counter | IC COUNTER BINARY UP/DOWN 16-DIP
Need more? Email Us
ECAD model for DM74LS169AN
Texas Instruments
IC PRESET SYNC 4-BIT HS 16SOIC
Lowest to $2.5083
ECAD model for CD74HC193M
Texas Instruments
IC DUAL BINARY UP-COUNTER 16DIP / Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP
Need more? Email Us
ECAD model for CD74HCT4520E
Nexperia USA Inc.
IC SYNC 4BIT BIN COUNTER 16SOIC
Need more? Email Us
ECAD model for 74LVC163D,118
Texas Instruments
IC DUAL BCD UP-COUNTER 16TSSOP / Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPWR
NXP / Nexperia
IC SYNC BCD DECADE COUNT 16DIP
Need more? Email Us
ECAD model for 74HC160N,652

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention