Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -CD4518BPWR-NDR,CD4518BPWRG4-ND,CD4518BPWRG4,CD4518BPWRE4-ND,-CD4518BPWRE4,-CD4518BPWRG4-NDR,-CD4518BPWRG4,296-28454-2,-CD4518BPWRE4-NDR,296-28454-1,CD4518BPWRE4,CD4518BPWR-ND,-296-28454-1-ND,296-28454-6
Standard Package 2,000
Win Source Part Number 1011380-CD4518BPWR
Ultra Librarian 3D Model Ultra Librarian CD4518BPWR CAD Model

Description

The CD4518BPWR is a high-quality dual BCD up-counter integrated circuit, expertly crafted by Texas Instruments, a leader in semiconductor innovation. Designed to meet the needs of a wide range of electronic applications, this IC is perfect for designers looking for a reliable and efficient counting solution.

Key Features:

  • Technology: The device utilizes CMOS technology, ensuring low power consumption and high noise immunity.
  • Configuration: It consists of two identical, internally synchronous 4-stage counters. Each counter has a BCD (Binary-Coded Decimal) output, providing a convenient decimal counting sequence.
  • Counting Mode: The counters advance on the negative-going edge of the clock signal, allowing for precise timing control.
  • Reset Function: Each counter features a master reset input that clears the counter to its zero state when a high level is applied.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, catering to various application requirements.
  • Package: The CD4518BPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

This versatile counter can be used in numerous applications, including:

  • Multifunction counters
  • Frequency dividers
  • Timers
  • Alarm systems
  • Data processing systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the CD4518BPWR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability in your electronic projects.

Ordering Information:

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The part number CD4518BPWR is ready to be ordered and implemented into your next design project.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for NLV74HC393ADR2G
ON Semiconductor
14-Bit Binary Counter
Lowest to $0.4679
ECAD model for MC14020BDR2
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ECAD model for 74HC393BQ-Q100X
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $1.0432
ECAD model for CD4022BPW
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
ON Semiconductor
14-Stage Binary Ripple Counter With Oscillator
Need more? Email Us
ECAD model for MC74HC4060AN
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.7747
ECAD model for 74HC4017BQ,115

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention