Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive, Negative
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HCT4520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-9284-5,CD74HCT4520EG4,-296-9284-5-ND,TEXTISCD74HCT4520E,-CD74HCT4520E-NDR,CD74HCT4520EE4,-296-9284-5,CD74HCT4520EG4-ND,2156-CD74HCT4520E,-CD74HCT4520EE4-NDR,-CD74HCT4520EE4,CD74HCT4520EE4-ND
Standard Package 25
Win Source Part Number 1004501-CD74HCT4520E
Ultra Librarian 3D Model Ultra Librarian CD74HCT4520E CAD Model

Description

CD74HCT4520E Dual Binary Counter from Texas Instruments

The CD74HCT4520E is a high-performance CMOS logic dual binary counter integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 74HCT series, known for its compatibility with standard TTL integrated circuits while offering the benefits of high-speed CMOS technology.

Constructed with silicon gate CMOS fabrication, the CD74HCT4520E ensures low power consumption and provides a reliable solution for a wide range of counting applications. The dual binary counter consists of two identical, internally synchronous 4-stage counters. The counter advances on the falling edge (negative transition) of the input clock signal, which is a common requirement for synchronized operations in digital systems.

Key Features:

  • Logic Type: Dual Binary Counter
  • Counting Sequence: Up
  • Operating Temperature Range: -55°C to 125°C, making it suitable for industrial applications.
  • Number of Pins: 16-pin package, which is ideal for space-constrained applications.
  • Supply Voltage: 4.5V to 5.5V, which aligns with typical digital logic level voltages.
  • High-Speed Performance: Compatible with TTL levels while offering the speed of CMOS technology.
  • Output Current: High current outputs that can drive multiple loads simultaneously.

The CD74HCT4520E is designed with features that ensure minimal power consumption during operation. It includes an asynchronous master-reset input (MR) which, when taken high, resets the counter to its zero state. Each counter also has a separate clock input (CP) to initiate counting and a carry out (CO) that provides a high-level output pulse for every complete cycle of the counter's operation, which can be used for cascading counters in multi-stage configurations.

Whether you're designing a digital clock, an event counter, or a frequency divider, the CD74HCT4520E provides a reliable and efficient solution. Its robust design and straightforward operation make it an excellent choice for both prototyping and full-scale production in various electronic applications.

For detailed specifications, application circuits, and additional information, visit the Texas Instruments website or consult the CD74HCT4520E datasheet. Texas Instruments provides comprehensive technical support and resources to assist with your design and development needs.

You May Also Be Interested in

ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
Texas Instruments
SYNCHRONOUS 4-BIT DECADE AND BINARY COUNTERS | IC COUNTER DEC/BIN 4BIT 16-SOIC
Lowest to $0.5066
ECAD model for SN74ALS163BDR
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention